Microchip Technology, Inc. Linear - Linear - Comparators - MIC6270BM5TR MIC6270BM5TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208416-MIC6270BM5TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 1.2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA @ 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208416-MIC6270BM5TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 1.2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA @ 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MIC6270BM5TR - MIC6270BM5TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC6270BM5TR
MIC6270BM5TR
Linear - Linear - Comparators - MIC6270BM5TR MIC6270BM5TR
Manufacturer: Microchip Technology Win Source Part Number: 208416-MIC6270BM5TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 1.2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA @ 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V

Manufacturer: Microchip Technology
Win Source Part Number: 208416-MIC6270BM5TR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 1.2mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA @ 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number MIC6270BM5TR
Product Name Linear - Linear - Comparators - MIC6270BM5TR
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
Comparators - MCP6541RT-E/OTDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers