Microchip Technology, Inc. Dual Slot PCMCIA/CardBus Socket Power Controller MIC2563A

Description
The MIC2563A dual-slot PCMCIA (Personal Computer Memory Card International Association) and CardBus power controller handles all PC Card slot power supply pins, both VCC and VPP. The MIC2563A switches between the three VCC voltages (0V, 3.3V and 5.0V) and the VPP voltages (OFF, 0V, 3.3V, 5V or 12.0V) required by PC Cards. The MIC2563A switches voltages from the system power supply to VCC and VPP. Output voltage is selected by two digital inputs each and output current ranges up to 1A for VCC and 250mA for VPP. The MIC2563A provides power management capability controlled by the PC Card logic controller. Voltage rise and fall times are well controlled. Medium current VPP and high current VCC output switches are self-biasing: no +12V supply is required for 3.3V or 5V output. The MIC2563A is designed for efficient operation. In standby (sleep) mode, the device draws very little quiescent current, typically 0.3µA. The device and PCMCIA port is protected by current limiting and overtemperature shutdown. Full crossconduction lockout protects the system power supplies during switching operations. The MIC2563A is an improved version of the MIC2563, offering lower on-resistances and a VCC pull-down clamp in the OFF mode. It is available in a standard 28-pin SSOP, as well as an environmentally friendly (lead-free) 28-pin SSOP. Additional Features Single package controls two PC Card slots High-efficiency, low-resistance switches require no 12V bias supply No external components required Output current limit and overtemperature shutdown Ultra-low power consumption Complete dual-slot PC Card/CardBus VCC and VPP switch matrix in a single package Logic compatible with industry standard PC Card logic controllers No voltage shoot-through or switching transients Break-before-make switching Digital selection of VCC and VPP voltages Over 1A VCC output current for each section Over 250mA VPP output current for each section Lead-free 28-pin SSOP package UL recognized, file #179633
Datasheet
Description
The MIC2563A dual-slot PCMCIA (Personal Computer Memory Card International Association) and CardBus power controller handles all PC Card slot power supply pins, both VCC and VPP. The MIC2563A switches between the three VCC voltages (0V, 3.3V and 5.0V) and the VPP voltages (OFF, 0V, 3.3V, 5V or 12.0V) required by PC Cards. The MIC2563A switches voltages from the system power supply to VCC and VPP. Output voltage is selected by two digital inputs each and output current ranges up to 1A for VCC and 250mA for VPP. The MIC2563A provides power management capability controlled by the PC Card logic controller. Voltage rise and fall times are well controlled. Medium current VPP and high current VCC output switches are self-biasing: no +12V supply is required for 3.3V or 5V output. The MIC2563A is designed for efficient operation. In standby (sleep) mode, the device draws very little quiescent current, typically 0.3µA. The device and PCMCIA port is protected by current limiting and overtemperature shutdown. Full crossconduction lockout protects the system power supplies during switching operations. The MIC2563A is an improved version of the MIC2563, offering lower on-resistances and a VCC pull-down clamp in the OFF mode. It is available in a standard 28-pin SSOP, as well as an environmentally friendly (lead-free) 28-pin SSOP. Additional Features Single package controls two PC Card slots High-efficiency, low-resistance switches require no 12V bias supply No external components required Output current limit and overtemperature shutdown Ultra-low power consumption Complete dual-slot PC Card/CardBus VCC and VPP switch matrix in a single package Logic compatible with industry standard PC Card logic controllers No voltage shoot-through or switching transients Break-before-make switching Digital selection of VCC and VPP voltages Over 1A VCC output current for each section Over 250mA VPP output current for each section Lead-free 28-pin SSOP package UL recognized, file #179633
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Slot PCMCIA/CardBus Socket Power Controller - MIC2563A - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Slot PCMCIA/CardBus Socket Power Controller
MIC2563A
Dual Slot PCMCIA/CardBus Socket Power Controller MIC2563A
The MIC2563A dual-slot PCMCIA (Personal Computer Memory Card International Association) and CardBus power controller handles all PC Card slot power supply pins, both VCC and VPP. The MIC2563A switches between the three VCC voltages (0V, 3.3V and 5.0V) and the VPP voltages (OFF, 0V, 3.3V, 5V or 12.0V) required by PC Cards. The MIC2563A switches voltages from the system power supply to VCC and VPP. Output voltage is selected by two digital inputs each and output current ranges up to 1A for VCC and 250mA for VPP. The MIC2563A provides power management capability controlled by the PC Card logic controller. Voltage rise and fall times are well controlled. Medium current VPP and high current VCC output switches are self-biasing: no +12V supply is required for 3.3V or 5V output. The MIC2563A is designed for efficient operation. In standby (sleep) mode, the device draws very little quiescent current, typically 0.3µA. The device and PCMCIA port is protected by current limiting and overtemperature shutdown. Full crossconduction lockout protects the system power supplies during switching operations. The MIC2563A is an improved version of the MIC2563, offering lower on-resistances and a VCC pull-down clamp in the OFF mode. It is available in a standard 28-pin SSOP, as well as an environmentally friendly (lead-free) 28-pin SSOP. Additional Features Single package controls two PC Card slots High-efficiency, low-resistance switches require no 12V bias supply No external components required Output current limit and overtemperature shutdown Ultra-low power consumption Complete dual-slot PC Card/CardBus VCC and VPP switch matrix in a single package Logic compatible with industry standard PC Card logic controllers No voltage shoot-through or switching transients Break-before-make switching Digital selection of VCC and VPP voltages Over 1A VCC output current for each section Over 250mA VPP output current for each section Lead-free 28-pin SSOP package UL recognized, file #179633

The MIC2563A dual-slot PCMCIA (Personal Computer Memory Card International Association) and CardBus power controller handles all PC Card slot power supply pins, both VCC and VPP. The MIC2563A switches between the three VCC voltages (0V, 3.3V and 5.0V) and the VPP voltages (OFF, 0V, 3.3V, 5V or 12.0V) required by PC Cards. The MIC2563A switches voltages from the system power supply to VCC and VPP. Output voltage is selected by two digital inputs each and output current ranges up to 1A for VCC and 250mA for VPP. The MIC2563A provides power management capability controlled by the PC Card logic controller. Voltage rise and fall times are well controlled. Medium current VPP and high current VCC output switches are self-biasing: no +12V supply is required for 3.3V or 5V output. The MIC2563A is designed for efficient operation. In standby (sleep) mode, the device draws very little quiescent current, typically 0.3µA. The device and PCMCIA port is protected by current limiting and overtemperature shutdown. Full crossconduction lockout protects the system power supplies during switching operations. The MIC2563A is an improved version of the MIC2563, offering lower on-resistances and a VCC pull-down clamp in the OFF mode. It is available in a standard 28-pin SSOP, as well as an environmentally friendly (lead-free) 28-pin SSOP.

Additional Features

    • Single package controls two PC Card slots
    • High-efficiency, low-resistance switches require no 12V bias supply
    • No external components required
    • Output current limit and overtemperature shutdown
    • Ultra-low power consumption
    • Complete dual-slot PC Card/CardBus VCC and VPP switch matrix in a single package
    • Logic compatible with industry standard PC Card logic controllers
    • No voltage shoot-through or switching transients
    • Break-before-make switching
    • Digital selection of VCC and VPP voltages
    • Over 1A VCC output current for each section
    • Over 250mA VPP output current for each section
    • Lead-free 28-pin SSOP package
    • UL recognized, file #179633
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Solid State Power Controllers (SSPC)
Product Number MIC2563A
Product Name Dual Slot PCMCIA/CardBus Socket Power Controller
SSPC Type AC/DC Controller
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Dual USB Port Power Supply Controller - Covering the Commercial Temperature Range of 0°C to +70°C - ISL61852DCRZ-T - Renesas Electronics Corporation
Specs
SSPC Type DC Controller
Mounting PCBoard
Features Over-Current Protection
View Details
28V 16-Channel Solid-State Power Controller (RPC) - RP-2621x000 - Data Device Corporation (DDC)
Specs
SSPC Type DC Controller; Programmable
Mounting PCBoard
Features Instant Trip Protection; Thermal Memory; True I2t Protection
View Details