Microchip Technology, Inc. 500mA Fixed Current Limit Single High-Side Switch MIC2004

Description
MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin Configuration drawings) MIC20XX family's primary functions are current limiting and power switching. They are thermally protected and will shutdown should their internal temperature reach unsafe levels, protecting both the device and the load, under high current or fault conditions. Features include fault reporting, fault blanking to eliminate noise-induced false alarms, output slew rate limiting, under voltage detection, automatic-on output, and enable pin with choice of either active low or active high enable. The FET is self-contained, with a fixed- or user-adjustable current limit. The MIC20XX family is ideal for any system where current limiting and power control are desired. The MIC201X (3 ≤ x ≤ 9) and MIC2019A switches offer a unique new patented feature: Kickstart™, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd) without sacrificing overall system safety. The MIC20XX family is offered, depending on the desired features, in a space-saving 5-pin SOT-23, and 6-pin SOT-23 packages. Additional Features MIC20X3 - MIC20X9 MIC2005A/20X9A 170mΩ typical on-resistance @ 5V Enable active high or active low 2.5V-5.5V operating range Pre-set current limit values of 0.5A, 0.8A, and 1.2A* Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9) Adjustable current limit 0.1A to 0.9A* (MIC20X9A) Undervoltage lock-out (UVLO) Variable UVLO allows adjustable UVLO thresholds* Automatic load discharge for capacitive loads* Soft-start prevents large current inrush Adjustable slew rate allows custom slew rates* Automatic-on output after fault Thermal protection UL recognized *Please refer to datasheet for appropriate feature options available per part number.
Datasheet
Description
MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin Configuration drawings) MIC20XX family's primary functions are current limiting and power switching. They are thermally protected and will shutdown should their internal temperature reach unsafe levels, protecting both the device and the load, under high current or fault conditions. Features include fault reporting, fault blanking to eliminate noise-induced false alarms, output slew rate limiting, under voltage detection, automatic-on output, and enable pin with choice of either active low or active high enable. The FET is self-contained, with a fixed- or user-adjustable current limit. The MIC20XX family is ideal for any system where current limiting and power control are desired. The MIC201X (3 ≤ x ≤ 9) and MIC2019A switches offer a unique new patented feature: Kickstart™, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd) without sacrificing overall system safety. The MIC20XX family is offered, depending on the desired features, in a space-saving 5-pin SOT-23, and 6-pin SOT-23 packages. Additional Features MIC20X3 - MIC20X9 MIC2005A/20X9A 170mΩ typical on-resistance @ 5V Enable active high or active low 2.5V-5.5V operating range Pre-set current limit values of 0.5A, 0.8A, and 1.2A* Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9) Adjustable current limit 0.1A to 0.9A* (MIC20X9A) Undervoltage lock-out (UVLO) Variable UVLO allows adjustable UVLO thresholds* Automatic load discharge for capacitive loads* Soft-start prevents large current inrush Adjustable slew rate allows custom slew rates* Automatic-on output after fault Thermal protection UL recognized *Please refer to datasheet for appropriate feature options available per part number.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Fixed Current Limit Single High-Side Switch - MIC2004 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA Fixed Current Limit Single High-Side Switch
MIC2004
500mA Fixed Current Limit Single High-Side Switch MIC2004
MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin Configuration drawings) MIC20XX family's primary functions are current limiting and power switching. They are thermally protected and will shutdown should their internal temperature reach unsafe levels, protecting both the device and the load, under high current or fault conditions. Features include fault reporting, fault blanking to eliminate noise-induced false alarms, output slew rate limiting, under voltage detection, automatic-on output, and enable pin with choice of either active low or active high enable. The FET is self-contained, with a fixed- or user-adjustable current limit. The MIC20XX family is ideal for any system where current limiting and power control are desired. The MIC201X (3 ≤ x ≤ 9) and MIC2019A switches offer a unique new patented feature: Kickstart™, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd) without sacrificing overall system safety. The MIC20XX family is offered, depending on the desired features, in a space-saving 5-pin SOT-23, and 6-pin SOT-23 packages. Additional Features MIC20X3 - MIC20X9 MIC2005A/20X9A 170mΩ typical on-resistance @ 5V Enable active high or active low 2.5V-5.5V operating range Pre-set current limit values of 0.5A, 0.8A, and 1.2A* Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9) Adjustable current limit 0.1A to 0.9A* (MIC20X9A) Undervoltage lock-out (UVLO) Variable UVLO allows adjustable UVLO thresholds* Automatic load discharge for capacitive loads* Soft-start prevents large current inrush Adjustable slew rate allows custom slew rates* Automatic-on output after fault Thermal protection UL recognized *Please refer to datasheet for appropriate feature options available per part number.

MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin Configuration drawings) MIC20XX family's primary functions are current limiting and power switching. They are thermally protected and will shutdown should their internal temperature reach unsafe levels, protecting both the device and the load, under high current or fault conditions. Features include fault reporting, fault blanking to eliminate noise-induced false alarms, output slew rate limiting, under voltage detection, automatic-on output, and enable pin with choice of either active low or active high enable. The FET is self-contained, with a fixed- or user-adjustable current limit. The MIC20XX family is ideal for any system where current limiting and power control are desired. The MIC201X (3 ≤ x ≤ 9) and MIC2019A switches offer a unique new patented feature: Kickstart™, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd) without sacrificing overall system safety. The MIC20XX family is offered, depending on the desired features, in a space-saving 5-pin SOT-23, and 6-pin SOT-23 packages.

Additional Features

    • MIC20X3 - MIC20X9
    • MIC2005A/20X9A
      • 170mΩ typical on-resistance @ 5V
    • Enable active high or active low
    • 2.5V-5.5V operating range
    • Pre-set current limit values of 0.5A, 0.8A, and 1.2A*
    • Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9)
    • Adjustable current limit 0.1A to 0.9A* (MIC20X9A)
    • Undervoltage lock-out (UVLO)
    • Variable UVLO allows adjustable UVLO thresholds*
    • Automatic load discharge for capacitive loads*
    • Soft-start prevents large current inrush
    • Adjustable slew rate allows custom slew rates*
    • Automatic-on output after fault
    • Thermal protection
    • UL recognized
    *Please refer to datasheet for appropriate feature options available per part number.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number MIC2004
Product Name 500mA Fixed Current Limit Single High-Side Switch
Package Type Other; ['VDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21065LKS-264 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
100 MHz High Performance DSC - DSPIC33CK32MC103 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['UQFN']
View Details