Comparator with Voltage Reference CMOS, Open-Drain, TTL SOT-23-6
Comparator with Voltage Reference CMOS, Open-Drain, TTL SOT-23-6
Comparator with Voltage Reference CMOS, Open-Drain, TTL SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 926723-MCP65R46T-240
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator with Voltage Reference CMOS, Open-Drain, TTL SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP65R46
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP65R46T-2402E/CHYT
IC COMPARATOR 1 W/VOLT REF SOT23
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | MCP65R46T-2402E/CHYDKR-ND | MCP65R46T-2402E/CHY | MCP65R46T-2402E/CHY |
| Product Name | Comparators | Linear - Linear - Comparators - MCP65R46T-2402E/CHY | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |