Microchip Technology, Inc. Linear - Linear - Comparators - MCP65R46T-1202E/CHY MCP65R46T-1202E/CHY

Description
Manufacturer: Microchip Technology Win Source Part Number: 754788-MCP65R46T-120 2E/CHY Packaging: Reel Type: Use For General Mounting Style: SMD Current - Output: 50mA Output Type: CMOS, Open-Drain, TTL Number of Elements: 1 Hysteresis: 5mV Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Voltage - Input Offset (Maximum): 10mV at 5.5V Current - Input Bias (Maximum): 1pA at 5.5V Propagation Delay (Maximum): 8μs Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MCP65R46 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V Current - Quiescent (Maximum): 4μA CMRR, PSRR: 70dB CMRR, 80dB PSRR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 754788-MCP65R46T-120 2E/CHY Packaging: Reel Type: Use For General Mounting Style: SMD Current - Output: 50mA Output Type: CMOS, Open-Drain, TTL Number of Elements: 1 Hysteresis: 5mV Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Voltage - Input Offset (Maximum): 10mV at 5.5V Current - Input Bias (Maximum): 1pA at 5.5V Propagation Delay (Maximum): 8μs Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MCP65R46 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V Current - Quiescent (Maximum): 4μA CMRR, PSRR: 70dB CMRR, 80dB PSRR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MCP65R46T-1202E/CHY - MCP65R46T-1202E/CHY - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP65R46T-1202E/CHY
MCP65R46T-1202E/CHY
Linear - Linear - Comparators - MCP65R46T-1202E/CHY MCP65R46T-1202E/CHY
Manufacturer: Microchip Technology Win Source Part Number: 754788-MCP65R46T-120 2E/CHY Packaging: Reel Type: Use For General Mounting Style: SMD Current - Output: 50mA Output Type: CMOS, Open-Drain, TTL Number of Elements: 1 Hysteresis: 5mV Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Voltage - Input Offset (Maximum): 10mV at 5.5V Current - Input Bias (Maximum): 1pA at 5.5V Propagation Delay (Maximum): 8μs Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MCP65R46 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V Current - Quiescent (Maximum): 4μA CMRR, PSRR: 70dB CMRR, 80dB PSRR

Manufacturer: Microchip Technology
Win Source Part Number: 754788-MCP65R46T-1202E/CHY
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 50mA
Output Type: CMOS, Open-Drain, TTL
Number of Elements: 1
Hysteresis: 5mV
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Voltage - Input Offset (Maximum): 10mV at 5.5V
Current - Input Bias (Maximum): 1pA at 5.5V
Propagation Delay (Maximum): 8μs
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MCP65R46
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
Current - Quiescent (Maximum): 4μA
CMRR, PSRR: 70dB CMRR, 80dB PSRR

Buy Now
Comparators - MCP65R46T-1202E/CHYTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain, TTL SOT-23-6

Comparator General Purpose CMOS, Open-Drain, TTL SOT-23-6

Buy Now Datasheet
Comparators - MCP65R46T-1202E/CHYDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain, TTL SOT-23-6

Comparator General Purpose CMOS, Open-Drain, TTL SOT-23-6

Buy Now Datasheet
Comparators - MCP65R46T-1202E/CHYCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain, TTL SOT-23-6

Comparator General Purpose CMOS, Open-Drain, TTL SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MCP65R46T-1202E/CHY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MCP65R46T-1202E/CHY
Integrated Circuits (ICs) - Linear - Comparators MCP65R46T-1202E/CHY
IC COMPARATOR 1 GEN PUR SOT23-6

IC COMPARATOR 1 GEN PUR SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MCP65R46T-1202E/CHY MCP65R46T-1202E/CHYTR-ND MCP65R46T-1202E/CHY
Product Name Linear - Linear - Comparators - MCP65R46T-1202E/CHY Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers