Microchip Technology, Inc. Comparators MCP6566T-E/OT

Description
Comparator General Purpose CMOS, Open-Drain SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Open-Drain SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - MCP6566T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Comparators - MCP6566T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Comparators - MCP6566T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - MCP6566T-E/OT - MCP6566T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP6566T-E/OT
MCP6566T-E/OT
Linear - Linear - Comparators - MCP6566T-E/OT MCP6566T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 808268-MCP6566T-E/OT Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: CMOS, Open-Drain Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Current - Output (Typ): 50mA CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR Hysteresis: 5mV Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Voltage - Input Offset (Maximum): 10mV at 5.5V Current - Input Bias (Maximum): 1pA at 5.5V Propagation Delay (Maximum): 80ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 130μA Part Number Series: MCP6566

Manufacturer: Microchip Technology
Win Source Part Number: 808268-MCP6566T-E/OT
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: CMOS, Open-Drain
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Hysteresis: 5mV
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Voltage - Input Offset (Maximum): 10mV at 5.5V
Current - Input Bias (Maximum): 1pA at 5.5V
Propagation Delay (Maximum): 80ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 130μA
Part Number Series: MCP6566

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - MCP6566T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MCP6566T-E/OT
Integrated Circuits (ICs) - Linear - Comparators MCP6566T-E/OT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MCP6566T-E/OTDKR-ND MCP6566T-E/OT MCP6566T-E/OT
Product Name Comparators Linear - Linear - Comparators - MCP6566T-E/OT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
Specs
Supply Voltage 1.5V; Other
View Details
Comparators - 150-MCP6576T-E/LTDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Number of Pins 5
View Details