Microchip Technology, Inc. Linear - Linear - Comparators - MCP6566T-E/LT MCP6566T-E/LT

Description
Manufacturer: Microchip Technology Win Source Part Number: 844626-MCP6566T-E/LT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, Open-Drain SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: MCP6566 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP6566T-E/LTDKR, MCP6566TELT, MCP6566T-E/LTCT, MCP6566T-E/LTTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 844626-MCP6566T-E/LT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, Open-Drain SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: MCP6566 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP6566T-E/LTDKR, MCP6566TELT, MCP6566T-E/LTCT, MCP6566T-E/LTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MCP6566T-E/LT - MCP6566T-E/LT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP6566T-E/LT
MCP6566T-E/LT
Linear - Linear - Comparators - MCP6566T-E/LT MCP6566T-E/LT
Manufacturer: Microchip Technology Win Source Part Number: 844626-MCP6566T-E/LT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, Open-Drain SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: MCP6566 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP6566T-E/LTDKR, MCP6566TELT, MCP6566T-E/LTCT, MCP6566T-E/LTTR

Manufacturer: Microchip Technology
Win Source Part Number: 844626-MCP6566T-E/LT
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Open-Drain SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6566
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6566T-E/LTDKR, MCP6566TELT, MCP6566T-E/LTCT, MCP6566T-E/LTTR

Buy Now Datasheet
Comparators - MCP6566T-E/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain SC-70-5

Comparator General Purpose CMOS, Open-Drain SC-70-5

Buy Now Datasheet
Comparators - MCP6566T-E/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain SC-70-5

Comparator General Purpose CMOS, Open-Drain SC-70-5

Buy Now Datasheet
Comparators - MCP6566T-E/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain SC-70-5

Comparator General Purpose CMOS, Open-Drain SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MCP6566T-E/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MCP6566T-E/LT
Integrated Circuits (ICs) - Linear - Comparators MCP6566T-E/LT
IC COMPARATOR 1 GEN PUR SC70-5

IC COMPARATOR 1 GEN PUR SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MCP6566T-E/LT MCP6566T-E/LTCT-ND MCP6566T-E/LT
Product Name Linear - Linear - Comparators - MCP6566T-E/LT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - 25LS2521DC - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
Comparators - MCP6542-E/P-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type DIP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers