IC, LIN TRANSCEIVER, SOIC-8; Logic Family / Base Number:-; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:6V; Supply Voltage Max:18V; Logic IC Family:-; Product Range:- RoHS Compliant: Yes
LIN TRANSCEIVER, 3.3V REG., SOIC8; Logic Family / Base Number:-; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:6V; Supply Voltage Max:18V; Logic IC Family:-; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 54M4843 |
| Product Name | Ic, Lin Transceiver, Soic-8; Logic Family / Base Number Microchip |