The Le87536 is a dual channel differential amplifier designed to drive full rate ADSL2+ signals with very low power dissipation. The Le87536 contains two pairs of wide band amplifiers designed with Microchip's HV30 Bipolar SOI process for low power consumption in DSL systems. The amplifiers have an internal fixed gain, which helps to eliminate external feedback and gain setting resistors. The drivers achieve better than -75 dB THD while driving a 1MHz, 16Vp-p signal into a 60Ohm load. The amplifiers are enabled by forcing the ENAB/ENCD pins to ground. Leaving the ENAB/ENCD pins floating or forcing them high will disable the two amplifiers. The ENAB and ENCD pins are pulled up to an internal 2.5V through on-chip 50kOhm resistors. Le87536 device is one of the most cost-effective and high performance line drivers for ADSL2+ applications.
Additional Features
Fixed Voltage Gain Of 13
450 mA Peak Output Drive Capability
±5 V to ±12 V Dual Supplies Or 10 V to 24 V Single Supply
44 Vp-p Differential Output Into a 100 Ohm Load
40.5 Vp-p Differential Output Into a 60 Ohm Load
Low-power Disable Mode For Each Driver
4 mA Per Amplifier Quiescent Supply Current
-75dBc THD With 1MHz Signal Into a 60 Ohm load
16-pin (4 mm x 4 mm) QFN Package
RoHS Compliant
The Le87536 is a dual channel differential amplifier designed to drive full rate ADSL2+ signals with very low power dissipation. The Le87536 contains two pairs of wide band amplifiers designed with Microchip's HV30 Bipolar SOI process for low power consumption in DSL systems. The amplifiers have an internal fixed gain, which helps to eliminate external feedback and gain setting resistors. The drivers achieve better than -75 dB THD while driving a 1MHz, 16Vp-p signal into a 60Ohm load. The amplifiers are enabled by forcing the ENAB/ENCD pins to ground. Leaving the ENAB/ENCD pins floating or forcing them high will disable the two amplifiers. The ENAB and ENCD pins are pulled up to an internal 2.5V through on-chip 50kOhm resistors. Le87536 device is one of the most cost-effective and high performance line drivers for ADSL2+ applications.
Additional Features
- Fixed Voltage Gain Of 13
- 450 mA Peak Output Drive Capability
- ±5 V to ±12 V Dual Supplies Or 10 V to 24 V Single Supply
- 44 Vp-p Differential Output Into a 100 Ohm Load
- 40.5 Vp-p Differential Output Into a 60 Ohm Load
- Low-power Disable Mode For Each Driver
- 4 mA Per Amplifier Quiescent Supply Current
- -75dBc THD With 1MHz Signal Into a 60 Ohm load
- 16-pin (4 mm x 4 mm) QFN Package
- RoHS Compliant