The Le87501 is a single channel line driver designed to work in Home Plug Alliance HPAV2 systems. When enabled, the operation can be set to Full, 90% or 80% power. The Le87501 delivers superior performance and can drive a line impedance of 100 Ohm down to 12 Ohm through a proper transformer. In addition, the Le87501 features a Standby state which forces the driver into a long-term sleep mode.
Additional Features
Small 16-pin, 4x4 mm QFN Package
Low Power Operation
Class AB Operation
Enable/Disable Control
Capable of Driving Line Impedance Between 12 Ohm to 100 Ohm
Operation to 86 MHz
RoHS compliant
The Le87501 is a single channel line driver designed to work in Home Plug Alliance HPAV2 systems. When enabled, the operation can be set to Full, 90% or 80% power. The Le87501 delivers superior performance and can drive a line impedance of 100 Ohm down to 12 Ohm through a proper transformer. In addition, the Le87501 features a Standby state which forces the driver into a long-term sleep mode.
Additional Features
- Small 16-pin, 4x4 mm QFN Package
- Low Power Operation
- Class AB Operation
- Enable/Disable Control
- Capable of Driving Line Impedance Between 12 Ohm to 100 Ohm
- Operation to 86 MHz
- RoHS compliant