The Le87401 is a single channel line driver designed to work in Home Plug Alliance HPAV2 systems, G.HN and MOCA. This single channel device can be used for single-in, single-out (SISO) operation. Potentially, two single channel devices can work together for multiple-in, multiple-out (MIMO) operation. The Le87401 can drive a line impedance of 100 Ohm down to 12 Ohm through a proper transformer and delivers superior performance with power efficiency using Class GH operation.
Additional Features
Designed for HPAV2 Standard
MIMO or SISO Operation
Single Channel Operation
Small 16-pin, 4x4 mm Package
Low Power Operation
Class GH Operation
Supports HPAV2 Power Save Mode
Channel Enable/Disable Control
Capable of Driving Line Impedance Between 12 Ohm to 100 Ohm
Operation to 86 MHz
High Signal Level Operation
-54.5 dBm/Hz, 2 - 30 MHz
-85.0 dBm/Hz, 30 - 86 MHz
+12 V Operation
RoHS compliant
The Le87401 is a single channel line driver designed to work in Home Plug Alliance HPAV2 systems, G.HN and MOCA. This single channel device can be used for single-in, single-out (SISO) operation. Potentially, two single channel devices can work together for multiple-in, multiple-out (MIMO) operation. The Le87401 can drive a line impedance of 100 Ohm down to 12 Ohm through a proper transformer and delivers superior performance with power efficiency using Class GH operation.
Additional Features
- Designed for HPAV2 Standard
- MIMO or SISO Operation
- Single Channel Operation
- Small 16-pin, 4x4 mm Package
- Low Power Operation
- Class GH Operation
- Supports HPAV2 Power Save Mode
- Channel Enable/Disable Control
- Capable of Driving Line Impedance Between 12 Ohm to 100 Ohm
- Operation to 86 MHz
- High Signal Level Operation
- -54.5 dBm/Hz, 2 - 30 MHz
- -85.0 dBm/Hz, 30 - 86 MHz
- +12 V Operation
- RoHS compliant