Microchip Technology, Inc. G.Fast Single Channel Line Driver LE87281

Description
The Le87281 is a single channel differential amplifier designed to drive G.Fast transmission signals as well as VDSL2 and ADSL2+ signals with very low power dissipation. The Le87281 contains a pair of wideband amplifiers designed with Microchip’s HV15 Bipolar SOI process for low power consumption. The line driver gain is fixed internally. The amplifiers are powered from a single supply. The device can be programmed to one-of-three preset Bias levels or to impedance controlled Disable or Standby states. The control pins respond to input levels that can be generated with a standard tri-state GPIO. Additional Features Supports high frequency G.Fast transmission Supports VDSL2 and ADSL2+ operation Very low power dissipation Class AB operation 5 programmable states No external gain resistors required Small footprint package 16-pin (4 mm x 4 mm) QFN RoHS compliant
Description
The Le87281 is a single channel differential amplifier designed to drive G.Fast transmission signals as well as VDSL2 and ADSL2+ signals with very low power dissipation. The Le87281 contains a pair of wideband amplifiers designed with Microchip’s HV15 Bipolar SOI process for low power consumption. The line driver gain is fixed internally. The amplifiers are powered from a single supply. The device can be programmed to one-of-three preset Bias levels or to impedance controlled Disable or Standby states. The control pins respond to input levels that can be generated with a standard tri-state GPIO. Additional Features Supports high frequency G.Fast transmission Supports VDSL2 and ADSL2+ operation Very low power dissipation Class AB operation 5 programmable states No external gain resistors required Small footprint package 16-pin (4 mm x 4 mm) QFN RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
G.Fast Single Channel Line Driver - LE87281 - Microchip Technology, Inc.
Chandler, AZ, United States
G.Fast Single Channel Line Driver
LE87281
G.Fast Single Channel Line Driver LE87281
The Le87281 is a single channel differential amplifier designed to drive G.Fast transmission signals as well as VDSL2 and ADSL2+ signals with very low power dissipation. The Le87281 contains a pair of wideband amplifiers designed with Microchip’s HV15 Bipolar SOI process for low power consumption. The line driver gain is fixed internally. The amplifiers are powered from a single supply. The device can be programmed to one-of-three preset Bias levels or to impedance controlled Disable or Standby states. The control pins respond to input levels that can be generated with a standard tri-state GPIO. Additional Features Supports high frequency G.Fast transmission Supports VDSL2 and ADSL2+ operation Very low power dissipation Class AB operation 5 programmable states No external gain resistors required Small footprint package 16-pin (4 mm x 4 mm) QFN RoHS compliant

The Le87281 is a single channel differential amplifier designed to drive G.Fast transmission signals as well as VDSL2 and ADSL2+ signals with very low power dissipation. The Le87281 contains a pair of wideband amplifiers designed with Microchip’s HV15 Bipolar SOI process for low power consumption. The line driver gain is fixed internally. The amplifiers are powered from a single supply. The device can be programmed to one-of-three preset Bias levels or to impedance controlled Disable or Standby states. The control pins respond to input levels that can be generated with a standard tri-state GPIO.

Additional Features

  • Supports high frequency G.Fast transmission
  • Supports VDSL2 and ADSL2+ operation
  • Very low power dissipation
    • Class AB operation
  • 5 programmable states
  • No external gain resistors required
  • Small footprint package
    • 16-pin (4 mm x 4 mm) QFN
  • RoHS compliant
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Line Drivers
Product Number LE87281
Product Name G.Fast Single Channel Line Driver
Unlock Full Specs
to access all available technical data

Similar Products