The Le87100 device is a single-channel differential amplifier designed to drive PLC high-power signals. The Le87100 device contains a pair of wide-band amplifiers designed with Microchip’s HV15 bipolar SOI process for high-power output with low-power consumption. Line driver gain is set externally to the device. The device can be powered from a single high-voltage supply or from dual supplies. The device can be programmed to one of three preset bias levels to optimize power and performance. In addition, the line driver features a power down state, which forces low-power and high-impedance mode for receive transmissions or for idle operations. The control pins respond to input levels that can be generated with a standard GPIO, but are tolerant of higher voltage logic levels. The Le87100 device is available in a 16-pin (4 mm x 4 mm) QFN package with an exposed pad for enhanced thermal conductivity.
Additional Features
High-power differential output
Delivers signal strengths up to 15.5 dBm
Operates up to 13.2 V from a single supply or up to ±6.6 V from dual power supplies
Drive capability up to 400 mA from a single 12 V supply
High output impedance when disabled for a TDM operation
User settable gain and bandwidth
Bandwidth up to 100 MHz
Class AB operation
Four operational states, low power operation
Thermal shutdown circuitry
Miniature 4 x 4 mm thermally enhanced package
RoHS compliant
Pin-compatible with industry standard line drivers
The Le87100 device is a single-channel differential amplifier designed to drive PLC high-power signals. The Le87100 device contains a pair of wide-band amplifiers designed with Microchip’s HV15 bipolar SOI process for high-power output with low-power consumption. Line driver gain is set externally to the device. The device can be powered from a single high-voltage supply or from dual supplies. The device can be programmed to one of three preset bias levels to optimize power and performance. In addition, the line driver features a power down state, which forces low-power and high-impedance mode for receive transmissions or for idle operations. The control pins respond to input levels that can be generated with a standard GPIO, but are tolerant of higher voltage logic levels. The Le87100 device is available in a 16-pin (4 mm x 4 mm) QFN package with an exposed pad for enhanced thermal conductivity.
Additional Features
- High-power differential output
- Delivers signal strengths up to 15.5 dBm
- Operates up to 13.2 V from a single supply or up to ±6.6 V from dual power supplies
- Drive capability up to 400 mA from a single 12 V supply
- High output impedance when disabled for a TDM operation
- User settable gain and bandwidth
- Class AB operation
- Four operational states, low power operation
- Thermal shutdown circuitry
- Miniature 4 x 4 mm thermally enhanced package
- RoHS compliant
- Pin-compatible with industry standard line drivers