Microchip Technology, Inc. 1uA Voltage detector with Output Delay en010713

Description
The TC51 is a very low power, open drain output, CMOS voltage detector with built-in delay. It is particularly well-suited for battery powered applications because of its extremely low 1µA operating current and small surface-mount packaging. Each part is laser-trimmed to the desired threshold voltage, which can be specified from 1.6V to 6.0V. The standard built-in output delay is 50msec-200msec. The device includes a comparator, low-current highprecision reference, laser-programmed voltage divider, hysteresis circuit and output driver with digital delay timer. In operation, the TC51’s output (VOUT) remains in the logic HIGH state as long as VIN is greater than the specified threshold voltage (VDET -). When VIN falls below VDET -, the output is immediately driven to a logic LOW. VOUT remains LOW until VIN rises above VDET - by an amount VHYST, whereupon it returns to a logic HIGH after expiration of the built-in delay time. Additional Features Precise Detection Thresholds: ±2.0% Small Package: 3-Pin SOT-23A Low Supply Current: Typ. 1µA Wide Detection Range: 1.6V to 6.0V Wide Operating Voltage Range: 0.7V to 10V Built-in Delay Circuit: 50msec to 200 msec Open-Drain Output
Datasheet
Description
The TC51 is a very low power, open drain output, CMOS voltage detector with built-in delay. It is particularly well-suited for battery powered applications because of its extremely low 1µA operating current and small surface-mount packaging. Each part is laser-trimmed to the desired threshold voltage, which can be specified from 1.6V to 6.0V. The standard built-in output delay is 50msec-200msec. The device includes a comparator, low-current highprecision reference, laser-programmed voltage divider, hysteresis circuit and output driver with digital delay timer. In operation, the TC51’s output (VOUT) remains in the logic HIGH state as long as VIN is greater than the specified threshold voltage (VDET -). When VIN falls below VDET -, the output is immediately driven to a logic LOW. VOUT remains LOW until VIN rises above VDET - by an amount VHYST, whereupon it returns to a logic HIGH after expiration of the built-in delay time. Additional Features Precise Detection Thresholds: ±2.0% Small Package: 3-Pin SOT-23A Low Supply Current: Typ. 1µA Wide Detection Range: 1.6V to 6.0V Wide Operating Voltage Range: 0.7V to 10V Built-in Delay Circuit: 50msec to 200 msec Open-Drain Output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uA Voltage detector with Output Delay - en010713 - Microchip Technology, Inc.
Chandler, AZ, United States
1uA Voltage detector with Output Delay
en010713
1uA Voltage detector with Output Delay en010713
The TC51 is a very low power, open drain output, CMOS voltage detector with built-in delay. It is particularly well-suited for battery powered applications because of its extremely low 1µA operating current and small surface-mount packaging. Each part is laser-trimmed to the desired threshold voltage, which can be specified from 1.6V to 6.0V. The standard built-in output delay is 50msec-200msec. The device includes a comparator, low-current highprecision reference, laser-programmed voltage divider, hysteresis circuit and output driver with digital delay timer. In operation, the TC51’s output (VOUT) remains in the logic HIGH state as long as VIN is greater than the specified threshold voltage (VDET -). When VIN falls below VDET -, the output is immediately driven to a logic LOW. VOUT remains LOW until VIN rises above VDET - by an amount VHYST, whereupon it returns to a logic HIGH after expiration of the built-in delay time. Additional Features Precise Detection Thresholds: ±2.0% Small Package: 3-Pin SOT-23A Low Supply Current: Typ. 1µA Wide Detection Range: 1.6V to 6.0V Wide Operating Voltage Range: 0.7V to 10V Built-in Delay Circuit: 50msec to 200 msec Open-Drain Output

The TC51 is a very low power, open drain output, CMOS voltage detector with built-in delay. It is particularly well-suited for battery powered applications because of its extremely low 1µA operating current and small surface-mount packaging. Each part is laser-trimmed to the desired threshold voltage, which can be specified from 1.6V to 6.0V. The standard built-in output delay is 50msec-200msec. The device includes a comparator, low-current highprecision reference, laser-programmed voltage divider, hysteresis circuit and output driver with digital delay timer. In operation, the TC51’s output (VOUT) remains in the logic HIGH state as long as VIN is greater than the specified threshold voltage (VDET -). When VIN falls below VDET -, the output is immediately driven to a logic LOW. VOUT remains LOW until VIN rises above VDET - by an amount VHYST, whereupon it returns to a logic HIGH after expiration of the built-in delay time.

Additional Features

  • Precise Detection Thresholds: ±2.0%
  • Small Package: 3-Pin SOT-23A
  • Low Supply Current: Typ. 1µA
  • Wide Detection Range: 1.6V to 6.0V
  • Wide Operating Voltage Range: 0.7V to 10V
  • Built-in Delay Circuit: 50msec to 200 msec
  • Open-Drain Output
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Electrical Voltage Sensors
Product Number en010713
Product Name 1uA Voltage detector with Output Delay
Voltage 2.94 to 2.16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Voltage Transducer 3600 VDC - P42100D3-0003 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 3600 volts
Voltage Type DCVoltage
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
DC Voltage Transducers – Isolators -  - Ohio Semitronics, Inc.
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 0.0 to 4000 volts
Voltage Type DCVoltage
View Details