Microchip Technology, Inc. DSPIC33FJ32MC302-I/SP

Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = RISC Program Memory Size = 32 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote
Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = RISC Program Memory Size = 32 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 549429 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 4 kB Instruction Set Architecture = RISC Program Memory Size = 32 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 4 kB
Instruction Set Architecture = RISC
Program Memory Size = 32 kB
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = SPDIP
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 549429
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - ADSP-2111BS-80 - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type QFP; Other; PQFP
View Details
4 suppliers
SMJ320VC33 Digital Signal Processor - 5962-0053902QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
 - 9163692 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
MIPS 70
View Details