Microchip Technology, Inc. DSPIC33FJ128MC804-E/PT

Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote
Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8233425 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = RISC
Program Memory Size = 128 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 44
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 8233425P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = RISC
Program Memory Size = 128 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 44
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8233425
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KS-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
SMJ320VC33 Digital Signal Processor - SMJ320VC33HFGM150 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
2 suppliers
Renesas Electronics Corporation
View Details
16 BIT MCU/DSP 28LD 20MIPS 24 KB FLASH - 70045348 - Allied Electronics, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.5-5.5V
Features Flash Memory
View Details