The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24H family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices.
Additional Features
Operating Conditions:
3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
High-Performance DSC CPU:
Modified Harvard architecture
C compiler optimized instruction set
16-bit wide data path
24-bit wide instructions
Linear program memory addressing up to 4M instruction words
Linear data memory addressing up to 64 Kbytes
83 base instructions: mostly 1 word/1 cycle
Two 40-bit accumulators with rounding and saturation options
Flexible and powerful addressing modes: Indirect, Modulo and Bit-Reversed Software stack
16 x 16 fractional/integer multiply operations
32/16 and 16/16 divide operations
Single-cycle multiply and accumulate: Accumulator write back for DSP operations and Dual data fetch
Up to ±16-bit shifts for up to 40-bit data
On-Chip Flash and SRAM:
Flash program memory
Data SRAM
Boot, Secure, and General Security for program Flash
Direct Memory Access (DMA):
8-channel hardware DMA
Up to 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA
Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing)
Most peripherals support DMA
Timers/Capture/Compa
re/PWM:
Timer/Counters, up to five 16-bit timers: Can pair up to make two 32-bit timers
One timer runs as a Real-Time Clock with an external 32.768 kHz oscillator and Programmable prescaler
Input Capture (up to four channels): Capture on up, down or both edges
16-bit capture input functions and 4-deep FIFO on each capture
Output Compare (up to four channels): Single or Dual 16-bit Compare mode and 16-bit Glitchless PWM mode
Hardware Real-Time Clock/Calendar (RTCC): Provides clock, calendar, and alarm functions
Interrupt Controller:
5-cycle latency
118 interrupt vectors
Up to 53 available interrupt sources
Up to three external interrupts
Seven programmable priority levels
Five processor exceptions
Digital I/O:
Peripheral pin Select functionality
Up to 35 programmable digital I/O pins
Wake-up/Interrupt-on
-Change for up to 21 pins
Output pins can drive from 3.0V to 3.6V
Up to 5V output with open drain configuration
All digital input pins are 5V tolerant
4 mA sink on all I/O pins
System Management:
Flexible clock options: External, crystal, resonator, internal RC, Fully integrated Phase-Locked Loop (PLL) and Extremely low jitter PLL
Power-up Timer
Oscillator Start-up Timer/Stabilizer
Watchdog Timer with its own RC oscillator
Fail-Safe Clock Monitor
Reset by multiple sources
Power Management:
On-chip 2.5V voltage regulator
Switch between clock sources in real time
Idle, Sleep, and Doze modes with fast wake-up
Analog-to-Digital Converters (ADCs):
10-bit ADC, 1.1 Msps or 12-bit, 500 Ksps conversion: two and four simultaneous samples
Up to nine input channels with auto-scanning
Conversion start can be manual or synchronized with one of four trigger sources and possible in Sleep mode
±2 LSb max integral nonlinearity and ±1 LSb max differential nonlinearity
Comparator Module:
Two analog comparators with programmable input/output configuration
CMOS Flash Technology:
Low-power, high-speed Flash technology
Fully static design
3.3V (±10%) operating voltage
Industrial and Extended temperature
Low power consumption
Motor Control Peripherals:
6-channel 16-bit Motor Control PWM: three duty cycle generators
Independent or complementary mode and programmable dead time and output polarity
Edge-aligned or center-aligned, manual output override control, and one Fault input
Trigger for ADC conversions
PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode
PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode
2-channel 16-bit Motor Control PWM
One duty cycle generator, Independent or Complementary mode and programmable dead time and output polarity
Edge-aligned or center-aligned, manual output override control and one fault input
Trigger for ADC conversions
PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode
PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode
2-Quadrature Encoder Interface modules
Phase A, Phase B, and index pulse input and 16-bit up/down position counter
The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24H family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices.
Additional Features
- Operating Conditions:
- 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
- 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
- High-Performance DSC CPU:
- Modified Harvard architecture
- C compiler optimized instruction set
- 16-bit wide data path
- 24-bit wide instructions
- Linear program memory addressing up to 4M instruction words
- Linear data memory addressing up to 64 Kbytes
- 83 base instructions: mostly 1 word/1 cycle
- Two 40-bit accumulators with rounding and saturation options
- Flexible and powerful addressing modes: Indirect, Modulo and Bit-Reversed Software stack
- 16 x 16 fractional/integer multiply operations
- 32/16 and 16/16 divide operations
- Single-cycle multiply and accumulate: Accumulator write back for DSP operations and Dual data fetch
- Up to ±16-bit shifts for up to 40-bit data
- On-Chip Flash and SRAM:
- Flash program memory
- Data SRAM
- Boot, Secure, and General Security for program Flash
- Direct Memory Access (DMA):
- 8-channel hardware DMA
- Up to 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA
- Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing)
- Most peripherals support DMA
- Timers/Capture/Compare/PWM:
- Timer/Counters, up to five 16-bit timers: Can pair up to make two 32-bit timers
- One timer runs as a Real-Time Clock with an external 32.768 kHz oscillator and Programmable prescaler
- Input Capture (up to four channels): Capture on up, down or both edges
- 16-bit capture input functions and 4-deep FIFO on each capture
- Output Compare (up to four channels): Single or Dual 16-bit Compare mode and 16-bit Glitchless PWM mode
- Hardware Real-Time Clock/Calendar (RTCC): Provides clock, calendar, and alarm functions
- Interrupt Controller:
- 5-cycle latency
- 118 interrupt vectors
- Up to 53 available interrupt sources
- Up to three external interrupts
- Seven programmable priority levels
- Five processor exceptions
- Digital I/O:
- Peripheral pin Select functionality
- Up to 35 programmable digital I/O pins
- Wake-up/Interrupt-on-Change for up to 21 pins
- Output pins can drive from 3.0V to 3.6V
- Up to 5V output with open drain configuration
- All digital input pins are 5V tolerant
- 4 mA sink on all I/O pins
- System Management:
- Flexible clock options: External, crystal, resonator, internal RC, Fully integrated Phase-Locked Loop (PLL) and Extremely low jitter PLL
- Power-up Timer
- Oscillator Start-up Timer/Stabilizer
- Watchdog Timer with its own RC oscillator
- Fail-Safe Clock Monitor
- Reset by multiple sources
- Power Management:
- On-chip 2.5V voltage regulator
- Switch between clock sources in real time
- Idle, Sleep, and Doze modes with fast wake-up
- Analog-to-Digital Converters (ADCs):
- 10-bit ADC, 1.1 Msps or 12-bit, 500 Ksps conversion: two and four simultaneous samples
- Up to nine input channels with auto-scanning
- Conversion start can be manual or synchronized with one of four trigger sources and possible in Sleep mode
- ±2 LSb max integral nonlinearity and ±1 LSb max differential nonlinearity
- Comparator Module:
- Two analog comparators with programmable input/output configuration
- CMOS Flash Technology:
- Low-power, high-speed Flash technology
- Fully static design
- 3.3V (±10%) operating voltage
- Industrial and Extended temperature
- Low power consumption
- Motor Control Peripherals:
- 6-channel 16-bit Motor Control PWM: three duty cycle generators
- Independent or complementary mode and programmable dead time and output polarity
- Edge-aligned or center-aligned, manual output override control, and one Fault input
- Trigger for ADC conversions
- PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode
- PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode
- 2-channel 16-bit Motor Control PWM
- One duty cycle generator, Independent or Complementary mode and programmable dead time and output polarity
- Edge-aligned or center-aligned, manual output override control and one fault input
- Trigger for ADC conversions
- PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode
- PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode
- 2-Quadrature Encoder Interface modules
- Phase A, Phase B, and index pulse input and 16-bit up/down position counter