Microchip Technology, Inc. DSPIC33EV64GM106-I/PT

Description
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 70MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = C Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote
Description
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 70MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = C Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8696113P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 70MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = C Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Delivery on production packaging - Punnet. This product is non-returnable.

Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmit/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors.
Maximum Frequency = 70MHz
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = C
Program Memory Size = 64 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8696113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmi t/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 70MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = C Program Memory Size = 64 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64

Microchip’s dsPIC33EV family of 16-bit Digital Signal Controllers (DSCs) features a 70 MIPS dsPIC® DSC core with enhanced on-chip features. Capable of operating in harsh environments these devices are suitable for appliance and automotive applications. Rich peripheral integration includes SENT (Single-Edge Nibble Transmission-Transmit/Receive), High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The performance offered by the dsPIC33EV family of MCUs allows them to be incorporated into the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors.
Maximum Frequency = 70MHz
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = C
Program Memory Size = 64 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8696113P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185NKCA-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
Ultra Low Power Voice and Audio DSP Subsystem - CS48L10 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Supply Voltage 1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type Other; OFN
View Details
 - DSPIC33EP32GS202-I/MM - Rochester Electronics
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Package Type Other; QFN28
View Details
2 suppliers