Microchip Technology, Inc. Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) DSPIC33EP64GS506-I/PT

Description
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = TQFP
Request a Quote Datasheet
Description
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8938329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = TQFP

Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications.
Maximum Frequency = 1MHz
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = Code Efficient, MCU, Modified Harvard
Program Memory Size = 64 kB
Program Memory Type = EEPROM, SRAM
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
Package Type = TQFP

Supplier's Site
 - 8938329P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = TQFP Delivery on production packaging - Punnet. This product is non-returnable.

Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications.
Maximum Frequency = 1MHz
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = Code Efficient, MCU, Modified Harvard
Program Memory Size = 64 kB
Program Memory Type = EEPROM, SRAM
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
Package Type = TQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) - DSPIC33EP64GS506-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs)
DSPIC33EP64GS506-I/PT
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) DSPIC33EP64GS506-I/PT
64KB 53 TQFP-64(10x10) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS

64KB 53 TQFP-64(10x10) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 8938329 DSPIC33EP64GS506-I/PT
Product Name Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs)
Data Bus 16-Bit
Package Type TQFP QFP; TQFP
Clock Speed 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186BST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
Dsp - 698-NQ84001TNB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers
 - 7990149 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 3V; 3.3V; 3.6V; 3 - 3.6 V
Package Type TQFP
View Details