Microchip Technology, Inc. DSPIC33EP64GS504-I/PT

Description
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = TQFP
Request a Quote
Description
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = TQFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8938322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = TQFP

Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications.
Maximum Frequency = 1MHz
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = Code Efficient, MCU, Modified Harvard
Program Memory Size = 64 kB
Program Memory Type = EEPROM, SRAM
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
Package Type = TQFP

Supplier's Site
 - 8938322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = TQFP Delivery on production packaging - Punnet. This product is non-returnable.

Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications.
Maximum Frequency = 1MHz
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = Code Efficient, MCU, Modified Harvard
Program Memory Size = 64 kB
Program Memory Type = EEPROM, SRAM
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
Package Type = TQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8938322
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DM355ZCE216DTEG - 772730-DM355ZCE216DTEG - Win Source Electronics
Specs
Supply Voltage 1.30V
Clock Speed 216 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details