Microchip Technology, Inc. DSPIC33EP64GS502-I/SO

Description
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = SOIC
Request a Quote Datasheet
Description
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8938326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = SOIC

Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications.
Maximum Frequency = 1MHz
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = Code Efficient, MCU, Modified Harvard
Program Memory Size = 64 kB
Program Memory Type = EEPROM, SRAM
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
Package Type = SOIC

Supplier's Site
 - 8938326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications. Maximum Frequency = 1MHz Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 8 kB Instruction Set Architecture = Code Efficient, MCU, Modified Harvard Program Memory Size = 64 kB Program Memory Type = EEPROM, SRAM Numeric and Arithmetic Format = MAC Mounting Type = Surface Mount Package Type = SOIC Delivery on production packaging - Tube. This product is non-returnable.

Microchip’s dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS50x devices are peripheral-rich DSCs designed to meet the needs of Switched-Mode Power Supply and other Digital Power Conversion applications.
Maximum Frequency = 1MHz
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 8 kB
Instruction Set Architecture = Code Efficient, MCU, Modified Harvard
Program Memory Size = 64 kB
Program Memory Type = EEPROM, SRAM
Numeric and Arithmetic Format = MAC
Mounting Type = Surface Mount
Package Type = SOIC
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PDSO28

16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PDSO28

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 8938326 DSPIC33EP64GS502-I/SO
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers
 - PEF66008EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details
5V Robust DSC with CAN, Safety, Motor Control - DSPIC33EV128GM104 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -5V; -4.5V; 4.5 ~ 5.5
Package Type Other; ['QFN', 'TQFP']
View Details