Microchip Technology, Inc. DSPIC33EP512MC806-I/PT

Description
The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 52 kB Instruction Set Architecture = Code Efficient Program Memory Size = 536 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote
Description
The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 52 kB Instruction Set Architecture = Code Efficient Program Memory Size = 536 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8237821 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 52 kB Instruction Set Architecture = Code Efficient Program Memory Size = 536 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 70MHz
Data Bus Width = 16bit
RAM Size = 52 kB
Instruction Set Architecture = Code Efficient
Program Memory Size = 536 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 8237821P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 70MHz Data Bus Width = 16bit RAM Size = 52 kB Instruction Set Architecture = Code Efficient Program Memory Size = 536 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC33E Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 70MIPS dsPIC33E core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33E DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33E SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 70MHz
Data Bus Width = 16bit
RAM Size = 52 kB
Instruction Set Architecture = Code Efficient
Program Memory Size = 536 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8237821
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185NBST-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
32-bit 32bit Dsp - 698-CS47028C-DQZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Clock Speed 150 MHz
View Details
4 suppliers
 - 6668362 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 3.3 V
Package Type Other; SPDIP
View Details