The dsPIC33EPxxxGP/MC20x
Maximum Frequency = 60MHz
Data Bus Width = 16bit
RAM Size = 48 kB
Instruction Set Architecture = Harvard
Program Memory Size = 512 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V
The dsPIC33EPxxxGP/MC20x
Maximum Frequency = 60MHz
Data Bus Width = 16bit
RAM Size = 48 kB
Instruction Set Architecture = Harvard
Program Memory Size = 512 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Punnet. This product is non-returnable.
IC MCU 16BIT 512KB FLASH 64TQFP
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 7990152 | DSPIC33EP512MC506-I/PT-ND |
| Product Name | DSP (Digital Signal Processors) | |
| Data Bus | 16-Bit | 16-Bit |
| Supply Voltage | 3V; 3.3V; 3.6V; 3 - 3.6 V | |
| Package Type | TQFP | TQFP; Other; 64-TQFP |