Microchip Technology, Inc. DSPIC33EP512GP502-I/SP

Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = PDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote
Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = PDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8103914 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = PDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 5.5MHz
Data Bus Width = 16bit
RAM Size = 48 kB
Instruction Set Architecture = RISC
Program Memory Size = 512 kB
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 8103914P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = PDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 5.5MHz
Data Bus Width = 16bit
RAM Size = 48 kB
Instruction Set Architecture = RISC
Program Memory Size = 512 kB
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8103914
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416GGU - 080845-DVC5416GGU - Win Source Electronics
Specs
Supply Voltage 1.60V
Package Type BGA; Other; 144-BGA MICROSTAR (12x12)
Clock Speed 160 MHz
View Details
2 suppliers
DSP (Digital Signal Processors) - CS496112-IQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers
16-Bit Digital Signal Controller - DSPIC33EP64GP504 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['QFN', 'TQFP', 'UQFN']
View Details