Microchip Technology, Inc. DSPIC33EP32GS202-I/SS

Description
16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PDSO28
Request a Quote Datasheet
Description
16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PDSO28

16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PDSO28

Supplier's Site Datasheet
 - 9125290P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance. Maximum Frequency = 120MHz Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC Mounting Type = Surface Mount Package Type = SSOP Pin Count = 28 Delivery on production packaging - Tube. This product is non-returnable.

The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance.
Maximum Frequency = 120MHz
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = Harvard
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 28
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 9125290 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance. Maximum Frequency = 120MHz Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = Harvard Program Memory Size = 32 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC Mounting Type = Surface Mount Package Type = SSOP Pin Count = 28

The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance.
Maximum Frequency = 120MHz
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = Harvard
Program Memory Size = 32 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 28

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC33EP32GS202-I/SS 9125290P
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21060LAB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
5V Robust DSC with CAN, Safety, Motor Control - dsPIC33EV32GM103 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -5V; -4.5V; 4.5 ~ 5.5
Package Type Other; ['UQFN']
View Details