Microchip Technology, Inc. DSC with Dual Motor Control, Dual CAN & USB DSPIC33EP256MU814

Description
Microchip’s dsPIC33E motor control family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS dsPIC33E Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations 11 Additional Instructions Two 40-bit Accumulators with Rounding and Saturation Options Flexible and Powerful Addressing modes Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Motor Control PWM Two master time base modules can control dual 3-phase motors simultaneously Up to seven PWM generators Two PWM outputs per PWM generator 8.32 ns PWM resolution Quadrature Encoder Interface (QEI) 32-bit position counter 32-bit Index pulse counter Integrated Analog Features Two independent ADC modules One ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H One 10-bit ADC, 1.1 Msps with four S&H Eight S&H using both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules with programmable 32 voltage points references Timers / Capture / Compare / Standard PWM 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers 16 Input Capture 16 Output Compare/ PWM Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration Communication Interfaces USB 2.0 OTG-Compliant Full-Speed Interface Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA® Four 4-Wire SPI modules (15 Mbps) Two ECAN™ modules (1 Mbaud) CAN 2.0B Support Two I2C modules (up to 1 Mbaud) with SMBus Support Data Converter Interface (DCI) module with Support for I2S and Audio Codecs PPS to allow Function Remap Parallel Master Port (PMP) Qualification and Class B Support AEC-Q100 Grade 1 (-40ºC to +125ºC) AEC-Q100 Grade 0 (-40ºC to +150ºC) Class B Safety Library, IEC 60730
Datasheet
Description
Microchip’s dsPIC33E motor control family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS dsPIC33E Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations 11 Additional Instructions Two 40-bit Accumulators with Rounding and Saturation Options Flexible and Powerful Addressing modes Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Motor Control PWM Two master time base modules can control dual 3-phase motors simultaneously Up to seven PWM generators Two PWM outputs per PWM generator 8.32 ns PWM resolution Quadrature Encoder Interface (QEI) 32-bit position counter 32-bit Index pulse counter Integrated Analog Features Two independent ADC modules One ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H One 10-bit ADC, 1.1 Msps with four S&H Eight S&H using both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules with programmable 32 voltage points references Timers / Capture / Compare / Standard PWM 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers 16 Input Capture 16 Output Compare/ PWM Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration Communication Interfaces USB 2.0 OTG-Compliant Full-Speed Interface Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA® Four 4-Wire SPI modules (15 Mbps) Two ECAN™ modules (1 Mbaud) CAN 2.0B Support Two I2C modules (up to 1 Mbaud) with SMBus Support Data Converter Interface (DCI) module with Support for I2S and Audio Codecs PPS to allow Function Remap Parallel Master Port (PMP) Qualification and Class B Support AEC-Q100 Grade 1 (-40ºC to +125ºC) AEC-Q100 Grade 0 (-40ºC to +150ºC) Class B Safety Library, IEC 60730
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSC with Dual Motor Control, Dual CAN & USB - DSPIC33EP256MU814 - Microchip Technology, Inc.
Chandler, AZ, United States
DSC with Dual Motor Control, Dual CAN & USB
DSPIC33EP256MU814
DSC with Dual Motor Control, Dual CAN & USB DSPIC33EP256MU814
Microchip’s dsPIC33E motor control family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS dsPIC33E Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations 11 Additional Instructions Two 40-bit Accumulators with Rounding and Saturation Options Flexible and Powerful Addressing modes Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Motor Control PWM Two master time base modules can control dual 3-phase motors simultaneously Up to seven PWM generators Two PWM outputs per PWM generator 8.32 ns PWM resolution Quadrature Encoder Interface (QEI) 32-bit position counter 32-bit Index pulse counter Integrated Analog Features Two independent ADC modules One ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H One 10-bit ADC, 1.1 Msps with four S&H Eight S&H using both ADC 10-bit modules 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices) Flexible and independent ADC trigger sources Up to three Analog Comparator modules with programmable 32 voltage points references Timers / Capture / Compare / Standard PWM 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers 16 Input Capture 16 Output Compare/ PWM Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS) to allow function remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration Communication Interfaces USB 2.0 OTG-Compliant Full-Speed Interface Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA® Four 4-Wire SPI modules (15 Mbps) Two ECAN™ modules (1 Mbaud) CAN 2.0B Support Two I2C modules (up to 1 Mbaud) with SMBus Support Data Converter Interface (DCI) module with Support for I2S and Audio Codecs PPS to allow Function Remap Parallel Master Port (PMP) Qualification and Class B Support AEC-Q100 Grade 1 (-40ºC to +125ºC) AEC-Q100 Grade 0 (-40ºC to +150ºC) Class B Safety Library, IEC 60730

Microchip’s dsPIC33E motor control family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications.

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS
  • dsPIC33E Core
    • Modified Harvard Architecture
    • C Compiler Optimized Instruction Set
    • 16-bit Wide Data Path
    • 24-bit Wide Instructions
    • 16x16 Integer Multiply Operations
    • 32/16 and 16/16 Integer Divide Operations
    • 11 Additional Instructions
    • Two 40-bit Accumulators with Rounding and Saturation Options
    • Flexible and Powerful Addressing modes
    • Single-Cycle Multiply and Accumulate
    • Single-Cycle shifts for up to 40-bit Data
    • 16x16 Fractional Multiply/Divide Operations
  • Motor Control PWM
    • Two master time base modules can control dual 3-phase motors simultaneously
    • Up to seven PWM generators
    • Two PWM outputs per PWM generator
    • 8.32 ns PWM resolution
  • Quadrature Encoder Interface (QEI)
    • 32-bit position counter
    • 32-bit Index pulse counter
  • Integrated Analog Features
    • Two independent ADC modules
    • One ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
    • One 10-bit ADC, 1.1 Msps with four S&H
    • Eight S&H using both ADC 10-bit modules
    • 24 analog channels (64-pin devices) up to 32 analog channels (100/121/144-pin devices)
    • Flexible and independent ADC trigger sources
    • Up to three Analog Comparator modules with programmable 32 voltage points references
  • Timers / Capture / Compare / Standard PWM
    • 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers
    • 16 Input Capture
    • 16 Output Compare/ PWM
    • Hardware Real-Time Clock and Calendar
    • Peripheral Pin Select (PPS) to allow function remap
  • Direct Memory Access (DMA)
    • 15-channel DMA with user-selectable priority arbitration
  • Communication Interfaces
    • USB 2.0 OTG-Compliant Full-Speed Interface
    • Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA®
    • Four 4-Wire SPI modules (15 Mbps)
    • Two ECAN™ modules (1 Mbaud) CAN 2.0B Support
    • Two I2C modules (up to 1 Mbaud) with SMBus Support
    • Data Converter Interface (DCI) module with Support for I2S and Audio Codecs
    • PPS to allow Function Remap
    • Parallel Master Port (PMP)
  • Qualification and Class B Support
    • AEC-Q100 Grade 1 (-40ºC to +125ºC)
    • AEC-Q100 Grade 0 (-40ºC to +150ºC)
    • Class B Safety Library, IEC 60730
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33EP256MU814
Product Name DSC with Dual Motor Control, Dual CAN & USB
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'LQFP']
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21364BBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
OMAP3525 Applications Processor - OMAP3525ECBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-M61031CFP - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers