16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PDSO28
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance.
Maximum Frequency = 120MHz
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = Harvard
Program Memory Size = 16 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 28
Delivery on production packaging - Tube. This product is non-returnable.
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance.
Maximum Frequency = 120MHz
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = Harvard
Program Memory Size = 16 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 28
| Rochester Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DSPIC33EP16GS202-I/SO | 9125307P |
| Data Bus | 16-Bit | 16-Bit |