Microchip Technology, Inc. dsPIC33EP16GS202-I/MX

Description
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance. Maximum Frequency = 70MIPS Series = dsPIC33EP Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = Harvard Program Memory Size = 16 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance. Maximum Frequency = 70MIPS Series = dsPIC33EP Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = Harvard Program Memory Size = 16 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9163696P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance. Maximum Frequency = 70MIPS Series = dsPIC33EP Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = Harvard Program Memory Size = 16 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Delivery on production packaging - Tube. This product is non-returnable.

The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance.
Maximum Frequency = 70MIPS
Series = dsPIC33EP
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = Harvard
Program Memory Size = 16 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 9163696 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance. Maximum Frequency = 70MIPS Series = dsPIC33EP Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = Harvard Program Memory Size = 16 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount

The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance.
Maximum Frequency = 70MIPS
Series = dsPIC33EP
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = Harvard
Program Memory Size = 16 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 9163696P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LKSZ-264 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
OMAP3525 Applications Processor - OMAP3525ECUS - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Embedded - DSP (Digital Signal Processors) - CS47024B-DQZ - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
2 suppliers