Microchip Technology, Inc. 16-bit DSC for Precision Motor Control DSPIC33EP128MC502

Description
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors and are available in various packages. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations High-Speed PWM Up to three PWM pairs with independent timing Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for Inverters, PFC, Lighting- BLDC, PMSM, ACIM, SRM Programmable Fault inputs Flexible trigger configurations for ADC conversions Advanced Analog Features ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) CAN™ module (1 Mbaud) CAN 2.0B support Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, CAN, IC, OC, and Timers
Datasheet
Description
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors and are available in various packages. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations High-Speed PWM Up to three PWM pairs with independent timing Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for Inverters, PFC, Lighting- BLDC, PMSM, ACIM, SRM Programmable Fault inputs Flexible trigger configurations for ADC conversions Advanced Analog Features ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) CAN™ module (1 Mbaud) CAN 2.0B support Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, CAN, IC, OC, and Timers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit DSC for Precision Motor Control - DSPIC33EP128MC502 - Microchip Technology, Inc.
Chandler, AZ, United States
16-bit DSC for Precision Motor Control
DSPIC33EP128MC502
16-bit DSC for Precision Motor Control DSPIC33EP128MC502
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors and are available in various packages. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations High-Speed PWM Up to three PWM pairs with independent timing Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for Inverters, PFC, Lighting- BLDC, PMSM, ACIM, SRM Programmable Fault inputs Flexible trigger configurations for ADC conversions Advanced Analog Features ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) CAN™ module (1 Mbaud) CAN 2.0B support Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) Direct Memory Access (DMA) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, CAN, IC, OC, and Timers

Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation, have a great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors and are available in various packages.

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS
  • dsPIC33E DSC Core
    • Modified Harvard Architecture
    • C Compiler Optimized Instruction Set
    • 16-bit Wide Data Path
    • 24-bit Wide Instructions
    • 16x16 Integer Multiply Operations
    • 32/16 and 16/16 Integer Divide Operations
    • Two 40-bit Accumulators with Rounding and Saturation Options
    • Single-Cycle Multiply and Accumulate
    • Single-Cycle shifts for up to 40-bit Data
    • 16x16 Fractional Multiply/Divide Operations
  • High-Speed PWM
    • Up to three PWM pairs with independent timing
    • Dead time for rising and falling edges
    • 7.14 ns PWM resolution
    • PWM support for Inverters, PFC, Lighting- BLDC, PMSM, ACIM, SRM
    • Programmable Fault inputs
    • Flexible trigger configurations for ADC conversions
  • Advanced Analog Features
    • ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
    • Up to three Op amp/Comparators
    • Op Amp direct connection to the ADC module
    • Additional dedicated comparator
    • Programmable references with 32 voltage points for comparators
    • Charge Time Measurement Unit (CTMU)
  • Timers/Output Compare/Input Capture
    • 12 general purpose timers
    • Five 16-bit and up to two 32-bit timers/counters
    • Four OC modules configurable as timers/counters
    • PTG module with two configurable timers/counters
    • 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter
    • Four IC modules
    • Peripheral Trigger Generator (PTG) for scheduling complex sequences
  • Communication Interfaces
    • Two UART modules (15 Mbps)
    • Two 4-wire SPI modules (15 Mbps)
    • CAN™ module (1 Mbaud) CAN 2.0B support
    • Two I2C™ modules (up to 1 Mbaud) with SMBus support
    • PPS to allow function remap
    • Programmable Cyclic Redundancy Check (CRC)
  • Direct Memory Access (DMA)
    • 4-channel DMA with user-selectable priority arbitration
    • UART, SPI, ADC, CAN, IC, OC, and Timers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33EP128MC502
Product Name 16-bit DSC for Precision Motor Control
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
Pin Count 28
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2104KP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - DRA782BDGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 1345631P - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Clock Speed 60 MHz
MIPS 70
View Details