Microchip Technology, Inc. 16-Bit Digital Signal Controller dsPIC33EP128GP502

Description
Microchip’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with an extended (125°C) temp option. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Programmable Cyclic Redundancy Check (CRC) Advanced Analog Features ADC: Configurable as 10-bit, 1.1 Msps with four S&H or12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) CAN™ module (1 Mbaud) CAN 2.0B support Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Direct Memory Access (DMA) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, CAN, IC, OC, and Timers
Datasheet
Description
Microchip’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with an extended (125°C) temp option. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Programmable Cyclic Redundancy Check (CRC) Advanced Analog Features ADC: Configurable as 10-bit, 1.1 Msps with four S&H or12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) CAN™ module (1 Mbaud) CAN 2.0B support Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Direct Memory Access (DMA) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, CAN, IC, OC, and Timers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Digital Signal Controller - dsPIC33EP128GP502 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Bit Digital Signal Controller
dsPIC33EP128GP502
16-Bit Digital Signal Controller dsPIC33EP128GP502
Microchip’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with an extended (125°C) temp option. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Programmable Cyclic Redundancy Check (CRC) Advanced Analog Features ADC: Configurable as 10-bit, 1.1 Msps with four S&H or12-bit, 500 ksps with one S&H Up to three Op amp/Comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Communication Interfaces Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) CAN™ module (1 Mbaud) CAN 2.0B support Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Direct Memory Access (DMA) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, CAN, IC, OC, and Timers

Microchip’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and with an extended (125°C) temp option.

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS
  • dsPIC33E DSC Core
    • Modified Harvard Architecture
    • C Compiler Optimized Instruction Set
    • 16-bit Wide Data Path
    • 24-bit Wide Instructions
    • 16x16 Integer Multiply Operations
    • 32/16 and 16/16 Integer Divide Operations
    • Two 40-bit Accumulators with Rounding and Saturation Options
    • Single-Cycle Multiply and Accumulate
    • Single-Cycle shifts for up to 40-bit Data
    • 16x16 Fractional Multiply/Divide Operations
    • Programmable Cyclic Redundancy Check (CRC)
  • Advanced Analog Features
    • ADC: Configurable as 10-bit, 1.1 Msps with four S&H or12-bit, 500 ksps with one S&H
    • Up to three Op amp/Comparators
    • Op Amp direct connection to the ADC module
    • Additional dedicated comparator
    • Programmable references with 32 voltage points for comparators
    • Charge Time Measurement Unit (CTMU)
  • Timers/Output Compare/Input Capture
    • 12 general purpose timers
    • Five 16-bit and up to two 32-bit timers/counters
    • Four OC modules configurable as timers/counters
    • PTG module with two configurable timers/counters
    • 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter
    • Four IC modules
    • Peripheral Trigger Generator (PTG) for scheduling complex sequences
  • Communication Interfaces
    • Two UART modules (15 Mbps)
    • Two 4-wire SPI modules (15 Mbps)
    • CAN™ module (1 Mbaud) CAN 2.0B support
    • Two I2C™ modules (up to 1 Mbaud) with SMBus support
    • PPS to allow function remap
  • Direct Memory Access (DMA)
    • 4-channel DMA with user-selectable priority arbitration
    • UART, SPI, ADC, CAN, IC, OC, and Timers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number dsPIC33EP128GP502
Product Name 16-Bit Digital Signal Controller
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type SOIC; SSOP; DIP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
Pin Count 28
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186LBST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
SM320VC5507-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5507PGESEP - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 108 to 200 MHz
MMACS 400
View Details
6 suppliers
 - PEF20580FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; TQFP; Other; TQFP128
View Details
 - 6668494P - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 3.3 V
Package Type SOIC
View Details