Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F6012A-30I/PT

Description
IC MCU 16BIT 144KB FLASH 64TQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 144KB FLASH 64TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC30F6012A30IP-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F6012A30IP-ND
DSP (Digital Signal Processors) DSPIC30F6012A30IP-ND
IC MCU 16BIT 144KB FLASH 64TQFP

IC MCU 16BIT 144KB FLASH 64TQFP

Buy Now Datasheet
DSP, 16-Bit, 144 KB Flash, 8KB RAM, 52 I/O, TQFP-64 - 70046073 - Allied Electronics, Inc.
Fort Worth, TX, USA
DSP, 16-Bit, 144 KB Flash, 8KB RAM, 52 I/O, TQFP-64
70046073
DSP, 16-Bit, 144 KB Flash, 8KB RAM, 52 I/O, TQFP-64 70046073
DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations. Standard Flash Memory 30 MIPS 2.5-5.5 V Self-Write Function

DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory.
Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations.

  • Standard Flash Memory
  • 30 MIPS
  • 2.5-5.5 V
  • Self-Write Function
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC30F6012A30IP-ND 70046073
Product Name DSP (Digital Signal Processors) DSP, 16-Bit, 144 KB Flash, 8KB RAM, 52 I/O, TQFP-64
Data Bus 16-Bit 16-Bit
Package Type TQFP; Other; 64-TQFP TQFP
Pin Count 64
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK128MPS106T-I/PTTR-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details