Microchip Technology, Inc. dsPIC30F5013-30I/PT

Description
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 4096 B Instruction Set Architecture = RISC Program Memory Size = 66 kB, 1024 B Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP
Request a Quote
Description
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 4096 B Instruction Set Architecture = RISC Program Memory Size = 66 kB, 1024 B Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6668302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 4096 B Instruction Set Architecture = RISC Program Memory Size = 66 kB, 1024 B Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 4096 B
Instruction Set Architecture = RISC
Program Memory Size = 66 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP

Supplier's Site
 - 8895714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 4096 B Instruction Set Architecture = RISC Program Memory Size = 66 kB, 1024 B Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 4096 B
Instruction Set Architecture = RISC
Program Memory Size = 66 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP

Supplier's Site
 - 6668302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications. Maximum Frequency = 30MIPS Series = dsPIC30F Device Million Instructions per Second = 30MIPS Data Bus Width = 16bit RAM Size = 4096 B Instruction Set Architecture = RISC Program Memory Size = 66 kB, 1024 B Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Delivery on production packaging - Punnet. This product is non-returnable.

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications.
Maximum Frequency = 30MIPS
Series = dsPIC30F
Device Million Instructions per Second = 30MIPS
Data Bus Width = 16bit
RAM Size = 4096 B
Instruction Set Architecture = RISC
Program Memory Size = 66 kB, 1024 B
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 6668302
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171BST-104 - Lingto Electronic Limited
Specs
Clock Speed 26 MHz
Interface Type Host Interface, Serial Port
View Details
DSC6001/DSC6011/DSC6021/DSC6003/DSC6013 - DSC6000B - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 1.71 - 3.63
Package Type Other; ['VFLGA', 'VLGA']
View Details
Dsp - 698-HA12181FP-EL - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers