Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F5011-30I/PT

Description
IC MCU 16BIT 66KB FLASH 64TQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 66KB FLASH 64TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC30F5011-30I/PT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F5011-30I/PT-ND
DSP (Digital Signal Processors) DSPIC30F5011-30I/PT-ND
IC MCU 16BIT 66KB FLASH 64TQFP

IC MCU 16BIT 66KB FLASH 64TQFP

Buy Now Datasheet
 - 8938225P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications. Maximum Frequency = 25MHz Data Bus Width = 16bit RAM Size = 4096 B Instruction Set Architecture = RISC Program Memory Size = 66 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 2.5 - 5.5 V Delivery on production packaging - Punnet. This product is non-returnable.

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications.
Maximum Frequency = 25MHz
Data Bus Width = 16bit
RAM Size = 4096 B
Instruction Set Architecture = RISC
Program Memory Size = 66 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 2.5 - 5.5 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8938225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications. Maximum Frequency = 25MHz Data Bus Width = 16bit RAM Size = 4096 B Instruction Set Architecture = RISC Program Memory Size = 66 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 2.5 - 5.5 V

Microchip’s dsPIC30F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC30F5011/5013 devices are general purpose DSCs that feature peripherals suitable for a variety of different applications.
Maximum Frequency = 25MHz
Data Bus Width = 16bit
RAM Size = 4096 B
Instruction Set Architecture = RISC
Program Memory Size = 66 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 2.5 - 5.5 V

Supplier's Site
16 BIT MCU/DSP 64LD 30MIPS 66 KB FLASH - 70045360 - Allied Electronics, Inc.
Fort Worth, TX, USA
16 BIT MCU/DSP 64LD 30MIPS 66 KB FLASH
70045360
16 BIT MCU/DSP 64LD 30MIPS 66 KB FLASH 70045360
DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations. Standard Flash Memory 30 MIPS 2.5-5.5 V Self-Write Function

DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory.
Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations.
Standard Flash Memory

  • 30 MIPS
  • 2.5-5.5 V
  • Self-Write Function
Supplier's Site
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) - DSPIC30F5011-30I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs)
DSPIC30F5011-30I/PT
Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs) DSPIC30F5011-30I/PT
66KB 52 TQFP-64(10x10) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS

66KB 52 TQFP-64(10x10) Digital Signal Processors / Controllers (DSPs/DSCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC30F5011-30I/PT-ND 8938225P 70045360 DSPIC30F5011-30I/PT
Product Name DSP (Digital Signal Processors) 16 BIT MCU/DSP 64LD 30MIPS 66 KB FLASH Single Chip Microcomputer/Microcontroller >> Digital Signal Processors / Controllers (DSPs/DSCs)
Data Bus 16-Bit 16-Bit 16-Bit
Package Type TQFP; Other; 64-TQFP TQFP TQFP QFP; TQFP
Pin Count 64 64
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21062KB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 200 MHz
MMACS 400
View Details
5 suppliers
 - PEF66008EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details
DSP (Digital Signal Processors) - DSPIC30F2010-30I/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details