Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F3014-20I/PT

Description
IC MCU 16BIT 24KB FLASH 44TQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 24KB FLASH 44TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC30F301420IPT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F301420IPT-ND
DSP (Digital Signal Processors) DSPIC30F301420IPT-ND
IC MCU 16BIT 24KB FLASH 44TQFP

IC MCU 16BIT 24KB FLASH 44TQFP

Buy Now Datasheet
 - 8234563P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 25MHz Data Bus Width = 16bit RAM Size = 2048 B Instruction Set Architecture = RISC Program Memory Size = 24 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 2.5 - 5.5 V Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 25MHz
Data Bus Width = 16bit
RAM Size = 2048 B
Instruction Set Architecture = RISC
Program Memory Size = 24 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 44
Typical Operating Supply Voltage = 2.5 - 5.5 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8234563 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications. Maximum Frequency = 25MHz Data Bus Width = 16bit RAM Size = 2048 B Instruction Set Architecture = RISC Program Memory Size = 24 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 44 Typical Operating Supply Voltage = 2.5 - 5.5 V

The dsPIC30F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The dsPIC30F is best suited for applications that benefit from a wide operating voltage (2.5 to 5.5V), extremely low standby current, integrated EEPROM and for designers that prefer 5V operation due to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high performance ADC are well suited for smart sensing applications.
Maximum Frequency = 25MHz
Data Bus Width = 16bit
RAM Size = 2048 B
Instruction Set Architecture = RISC
Program Memory Size = 24 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 44
Typical Operating Supply Voltage = 2.5 - 5.5 V

Supplier's Site
MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44 - 536-DSPIC30F3014-20I/PT - Utmel Electronic Limited
Hong Kong, China
MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44
536-DSPIC30F3014-20I/PT
MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44 536-DSPIC30F3014-20I/PT
MICROCHIP DSPIC30F3014-20I/PTD IGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44

MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC30F301420IPT-ND 8234563P 536-DSPIC30F3014-20I/PT
Product Name DSP (Digital Signal Processors) MICROCHIP DSPIC30F3014-20I/PTDIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44
Data Bus 16-Bit 16-Bit 16-Bit
Package Type TQFP; Other; 44-TQFP TQFP QFP; Other; 44-TQFP
Pin Count 44 44 44
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM98519 10-bit 65 MSPS 6 Channel Imaging Signal Processor - LM98519VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21065LCSZ-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F5011T30IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details
 - PEF66016EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details