Microchip Technology, Inc. DSP (Digital Signal Processors) DSP320C10-25/L

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 25.6MHz, CMOS, PQCC44
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 25.6MHz, CMOS, PQCC44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DSP320C10-25/L - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 25.6MHz, CMOS, PQCC44

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 25.6MHz, CMOS, PQCC44

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DSP320C10-25/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSP320C10-25/L
DSP (Digital Signal Processors) DSP320C10-25/L
DSPIC DIGITAL SIGNAL PROCESSOR

DSPIC DIGITAL SIGNAL PROCESSOR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSP320C10-25/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSP320C10-25/L
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP320C10-25/L
DSPIC DIGITAL SIGNAL PROCESSOR

DSPIC DIGITAL SIGNAL PROCESSOR

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSP320C10-25/L DSP320C10-25/L DSP320C10-25/L
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21371KSZ-2B - 910961-ADSP-21371KSZ-2B - Win Source Electronics
Specs
Package Type QFP; Other; 208-MQFP (28x28)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Clock Speed 150 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type CAN, I2C, McBSP, SPI, UART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details