Microchip Technology, Inc. DSC12x2/x3/x4 Differential MEMS Oscillator DSC1200

Description
The DSC12x2/3/4 family of high performance oscillators utilizes the latest generation of silicon MEMS technology that reduces close-in noise and provides excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. The DSC12x2/3/4 family features a control function on pin 1 or pin 2 that permits either a standby feature (complete power down when STDBY is low), output enable (output is tri-stated with OE low), or a frequency select (choice of two frequencies selected by FS high/low). See the Product Identification System section for detailed information. All oscillators are available in industry-standard packages, including the small 2.5 mm x 2.0 mm, and are “drop-in” replacements for standard 6-pin LVPECL/LVDS/HCSL crystal oscillators. DSC1202/1222: LVPECL output DSC1203/1223: LVDS output DSC1204/1224: HCSL output Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features Low RMS Phase Jitter: 650 fs (typ.) Complies with PCIe Gen1/2/3/4/5 Common Clock Spec High Stability: ±20, ±25, ±50 ppm Wide Temperature Range: Automotive: –40°C to +125°C (DSC12x3 LVDS Only) Extended Industrial: –40°C to +105°C Industrial: -40°C to 85°C Ext. commercial: -20°C to 70°C Supports LVPECL, LVDS, or HCSL Differential Outputs Wide Freq. Range: 2.5 to 450MHz Small Industry Standard Footprints : 2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability : 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.63V Standby, Frequency Select, and Output Enable Functions Lead Free & RoHS Compliant
Datasheet
Description
The DSC12x2/3/4 family of high performance oscillators utilizes the latest generation of silicon MEMS technology that reduces close-in noise and provides excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. The DSC12x2/3/4 family features a control function on pin 1 or pin 2 that permits either a standby feature (complete power down when STDBY is low), output enable (output is tri-stated with OE low), or a frequency select (choice of two frequencies selected by FS high/low). See the Product Identification System section for detailed information. All oscillators are available in industry-standard packages, including the small 2.5 mm x 2.0 mm, and are “drop-in” replacements for standard 6-pin LVPECL/LVDS/HCSL crystal oscillators. DSC1202/1222: LVPECL output DSC1203/1223: LVDS output DSC1204/1224: HCSL output Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features Low RMS Phase Jitter: 650 fs (typ.) Complies with PCIe Gen1/2/3/4/5 Common Clock Spec High Stability: ±20, ±25, ±50 ppm Wide Temperature Range: Automotive: –40°C to +125°C (DSC12x3 LVDS Only) Extended Industrial: –40°C to +105°C Industrial: -40°C to 85°C Ext. commercial: -20°C to 70°C Supports LVPECL, LVDS, or HCSL Differential Outputs Wide Freq. Range: 2.5 to 450MHz Small Industry Standard Footprints : 2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability : 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.63V Standby, Frequency Select, and Output Enable Functions Lead Free & RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSC12x2/x3/x4 Differential MEMS Oscillator - DSC1200 - Microchip Technology, Inc.
Chandler, AZ, United States
DSC12x2/x3/x4 Differential MEMS Oscillator
DSC1200
DSC12x2/x3/x4 Differential MEMS Oscillator DSC1200
The DSC12x2/3/4 family of high performance oscillators utilizes the latest generation of silicon MEMS technology that reduces close-in noise and provides excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. The DSC12x2/3/4 family features a control function on pin 1 or pin 2 that permits either a standby feature (complete power down when STDBY is low), output enable (output is tri-stated with OE low), or a frequency select (choice of two frequencies selected by FS high/low). See the Product Identification System section for detailed information. All oscillators are available in industry-standard packages, including the small 2.5 mm x 2.0 mm, and are “drop-in” replacements for standard 6-pin LVPECL/LVDS/HCSL crystal oscillators. DSC1202/1222: LVPECL output DSC1203/1223: LVDS output DSC1204/1224: HCSL output Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features Low RMS Phase Jitter: 650 fs (typ.) Complies with PCIe Gen1/2/3/4/5 Common Clock Spec High Stability: ±20, ±25, ±50 ppm Wide Temperature Range: Automotive: –40°C to +125°C (DSC12x3 LVDS Only) Extended Industrial: –40°C to +105°C Industrial: -40°C to 85°C Ext. commercial: -20°C to 70°C Supports LVPECL, LVDS, or HCSL Differential Outputs Wide Freq. Range: 2.5 to 450MHz Small Industry Standard Footprints : 2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability : 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.63V Standby, Frequency Select, and Output Enable Functions Lead Free & RoHS Compliant

The DSC12x2/3/4 family of high performance oscillators utilizes the latest generation of silicon MEMS technology that reduces close-in noise and provides excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.
The DSC12x2/3/4 family features a control function on pin 1 or pin 2 that permits either a standby feature (complete power down when STDBY is low), output enable (output is tri-stated with OE low), or a frequency select (choice of two frequencies selected by FS high/low). See the Product Identification System section for detailed information.
All oscillators are available in industry-standard packages, including the small 2.5 mm x 2.0 mm, and are “drop-in” replacements for standard 6-pin LVPECL/LVDS/HCSL crystal oscillators.

DSC1202/1222: LVPECL output

DSC1203/1223: LVDS output

DSC1204/1224: HCSL output

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.


Additional Features

  • Low RMS Phase Jitter: 650 fs (typ.)
  • Complies with PCIe Gen1/2/3/4/5 Common Clock Spec
  • High Stability: ±20, ±25, ±50 ppm
  • Wide Temperature Range:
    • Automotive: –40°C to +125°C (DSC12x3 LVDS Only)
    • Extended Industrial: –40°C to +105°C
    • Industrial: -40°C to 85°C
    • Ext. commercial: -20°C to 70°C
  • Supports LVPECL, LVDS, or HCSL Differential Outputs
  • Wide Freq. Range: 2.5 to 450MHz
  • Small Industry Standard Footprints :
    • 2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm
  • Excellent Shock & Vibration Immunity
    • Qualified to MIL-STD-883
  • High Reliability :
    • 20x better MTF than quartz oscillators
  • Low Current Consumption
  • Supply Range of 2.25V to 3.63V
  • Standby, Frequency Select, and Output Enable Functions
  • Lead Free & RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSC1200
Product Name DSC12x2/x3/x4 Differential MEMS Oscillator
Supply Voltage -3.3V; -3V; 2.25 - 3.63
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21362YSWZ-2AA - Lingto Electronic Limited
Specs
Clock Speed 200 MHz
Interface Type SPI; DAI, SPI
View Details
Specs
Data Bus 32-Bit
Supply Voltage 1.30V
Clock Speed 216 MHz
View Details
 - 8610539P - RS Components, Ltd.
Specs
Data Bus 16-Bit
Package Type TQFP
MIPS 20
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details