Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1192264-BM78SPPS5MC2
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 88
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Antenna Type: Integrated, Chip
Power - Output: 1.5dBm
Sensitivity: -92dBm
Current - Receiving: 37mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, UART
Current - Transmitting: 43mA
Voltage - Supply: 3.3V ~ 4.2V
Package / Case: Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Firmware Version: 1.35
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: BM78
Bluetooth Bluetooth v5.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| DigiKey | Richardson RFPD | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | BM78SPPS5MC2-0004AA-ND | BM78SPPS5MC2-0004AA | 1192264-BM78SPPS5MC2-0004AA | BM78SPPS5MC2-0004AA | BM78SPPS5MC2-0004AA |
| Product Name | RF Transceiver Modules and Modems | Bluetooth Module | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -92 dBm | -92 dBm | -92 dBm | -92 dBm | |
| Output Power | 1.5 dBm | 1.5 dBm | 1.5 dBm | 1.5 dBm | |
| Package Type | Surface Mount; Module | Surface Mount; SMD (SMT) | Surface Mount; Module |