Microchip Technology, Inc. Bluetooth Module BM78SPP05NC2-0002AA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Module - BM78SPP05NC2-0002AA - Richardson RFPD
Downers Grove, IL, United States
Bluetooth Module
BM78SPP05NC2-0002AA
Bluetooth Module BM78SPP05NC2-0002AA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver Modules and Modems - BM78SPP05NC2-0002AA-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
BM78SPP05NC2-0002AA-ND
RF Transceiver Modules and Modems BM78SPP05NC2-0002AA-ND
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1031531-BM78SPP05NC2-0002AA - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1031531-BM78SPP05NC2-0002AA
RF/IF and RFID - RF Transceiver Modules and Modems 1031531-BM78SPP05NC2-0002AA
Win Source Part Number: 1031531-BM78SPP05NC2 -0002AA Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 136 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.2 Antenna Type: Antenna Not Included Power - Output: 1.5dBm Sensitivity: -92dBm Current - Receiving: 37mA RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 43mA Voltage - Supply: 3.3V ~ 4.2V Package / Case: 30-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: BM78

Win Source Part Number: 1031531-BM78SPP05NC2-0002AA
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 136
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Antenna Type: Antenna Not Included
Power - Output: 1.5dBm
Sensitivity: -92dBm
Current - Receiving: 37mA
RF Family/Standard: Bluetooth
Serial Interfaces: UART
Current - Transmitting: 43mA
Voltage - Supply: 3.3V ~ 4.2V
Package / Case: 30-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: BM78

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BM78SPP05NC2-0002AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BM78SPP05NC2-0002AA
RF and Wireless - RF Transceiver Modules and Modems BM78SPP05NC2-0002AA
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site
RF Transceiver Modules and Modems - BM78SPP05NC2-0002AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BM78SPP05NC2-0002AA
RF Transceiver Modules and Modems BM78SPP05NC2-0002AA
Bluetooth Bluetooth v5.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v5.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number BM78SPP05NC2-0002AA BM78SPP05NC2-0002AA-ND 1031531-BM78SPP05NC2-0002AA BM78SPP05NC2-0002AA BM78SPP05NC2-0002AA
Product Name Bluetooth Module RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm -92 dBm -92 dBm
Output Power 1.5 dBm 1.5 dBm 1.5 dBm 1.5 dBm
Package Type Surface Mount; 30-SMD Module Surface Mount; SMD (SMT) Surface Mount; 30-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - ATZB-S1-256-3-0-C-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -97 dBm
View Details
3 suppliers
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details