Win Source Part Number: 1049491-BM77SPP03MC2
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 136
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.0 Dual Mode
Data Rate: 50kbps
Antenna Type: Antenna Not Included
Power - Output: 2dBm
Sensitivity: -92dBm
Current - Receiving: 70mA
RF Family/Standard: Bluetooth
Serial Interfaces: UART
Current - Transmitting: 70mA
Voltage - Supply: 3.2V ~ 4.3V
Package / Case: 30-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): BM78SPP05NC2-0001AA;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Firmware Version: 1.43
REACH Status: REACH Unaffected
HTSUS: 8529.90.2100
Mfr: Microchip Technology
Base Product Number: BM77
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE BLUETOOTH SMD
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1049491-BM77SPP03MC2-0008AA | BM77SPP03MC2-0008AA | BM77SPP03MC2-0008AA-ND | BM77SPP03MC2-0008AA | BM77SPP03MC2-0008AA |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | Bluetooth Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -92 dBm | -92 dBm | -92 dBm | -92 dBm | |
| Output Power | 2 dBm | 2 dBm | 2 dBm | 2 dBm |