Microchip Technology, Inc. RF/IF and RFID - RF Transceiver ICs BM57SPPS5MC2-000401

Description
Win Source Part Number: 1049487-BM57SPPS5MC2 -000401 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 + EDR Memory Size: 512MB Flash RF Family/Standard: Bluetooth Modulation: 4PSK, 8DPSK, GFSK Serial Interfaces: I2C Voltage - Supply: 1.8V Package / Case: 32-SMD Module ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. Mfr: Microchip Technology Other Names: 150-BM57SPPS5MC2-000 401 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1049487-BM57SPPS5MC2 -000401 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 + EDR Memory Size: 512MB Flash RF Family/Standard: Bluetooth Modulation: 4PSK, 8DPSK, GFSK Serial Interfaces: I2C Voltage - Supply: 1.8V Package / Case: 32-SMD Module ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. Mfr: Microchip Technology Other Names: 150-BM57SPPS5MC2-000 401 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1049487-BM57SPPS5MC2-000401 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1049487-BM57SPPS5MC2-000401
RF/IF and RFID - RF Transceiver ICs 1049487-BM57SPPS5MC2-000401
Win Source Part Number: 1049487-BM57SPPS5MC2 -000401 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 + EDR Memory Size: 512MB Flash RF Family/Standard: Bluetooth Modulation: 4PSK, 8DPSK, GFSK Serial Interfaces: I2C Voltage - Supply: 1.8V Package / Case: 32-SMD Module ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. Mfr: Microchip Technology Other Names: 150-BM57SPPS5MC2-000 401 Product Status: Obsolete

Win Source Part Number: 1049487-BM57SPPS5MC2-000401
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v3.0 + EDR
Memory Size: 512MB Flash
RF Family/Standard: Bluetooth
Modulation: 4PSK, 8DPSK, GFSK
Serial Interfaces: I2C
Voltage - Supply: 1.8V
Package / Case: 32-SMD Module
ECCN: OBSOLETE
Fake Threat In the Open Market: 85 pct.
Mfr: Microchip Technology
Other Names: 150-BM57SPPS5MC2-000401
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1049487-BM57SPPS5MC2-000401
Product Name RF/IF and RFID - RF Transceiver ICs
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) SoC - QM35825 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type BGA-74
View Details
RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details
RF Transceiver Modules and Modems - BM23SPKS1NB9-0B02AA-ND - DigiKey
Specs
RF Modulation Frequency Shift Key; Phase Shift Key
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
View Details
5 suppliers