Microchip Technology, Inc. RF/IF and RFID - RF Transceiver Modules and Modems BM23SPKS1NB9-0B02AA

Description
Win Source Part Number: 1049470-BM23SPKS1NB9 -0B02AA Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: BM23 Package: Tray Standard Package: 63 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -91dBm RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, UART Voltage - Supply: 3V ~ 4.2V Package / Case: 43-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8529.90.2100 Mfr: Microchip Technology Base Product Number: BM23
Request a Quote Datasheet
Description
Win Source Part Number: 1049470-BM23SPKS1NB9 -0B02AA Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: BM23 Package: Tray Standard Package: 63 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -91dBm RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, UART Voltage - Supply: 3V ~ 4.2V Package / Case: 43-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8529.90.2100 Mfr: Microchip Technology Base Product Number: BM23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1049470-BM23SPKS1NB9-0B02AA - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1049470-BM23SPKS1NB9-0B02AA
RF/IF and RFID - RF Transceiver Modules and Modems 1049470-BM23SPKS1NB9-0B02AA
Win Source Part Number: 1049470-BM23SPKS1NB9 -0B02AA Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: BM23 Package: Tray Standard Package: 63 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -91dBm RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, UART Voltage - Supply: 3V ~ 4.2V Package / Case: 43-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8529.90.2100 Mfr: Microchip Technology Base Product Number: BM23

Win Source Part Number: 1049470-BM23SPKS1NB9-0B02AA
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: BM23
Package: Tray
Standard Package: 63
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Antenna Type: Integrated, Trace
Power - Output: 4dBm
Sensitivity: -91dBm
RF Family/Standard: Bluetooth
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2C, UART
Voltage - Supply: 3V ~ 4.2V
Package / Case: 43-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8529.90.2100
Mfr: Microchip Technology
Base Product Number: BM23

Buy Now Datasheet
Bluetooth Module - BM23SPKS1NB9-0B02AA - Richardson RFPD
Downers Grove, IL, United States
Bluetooth Module
BM23SPKS1NB9-0B02AA
Bluetooth Module BM23SPKS1NB9-0B02AA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver Modules and Modems - BM23SPKS1NB9-0B02AA-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
BM23SPKS1NB9-0B02AA-ND
RF Transceiver Modules and Modems BM23SPKS1NB9-0B02AA-ND
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - BM23SPKS1NB9-0B02AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BM23SPKS1NB9-0B02AA
RF Transceiver Modules and Modems BM23SPKS1NB9-0B02AA
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BM23SPKS1NB9-0B02AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BM23SPKS1NB9-0B02AA
RF and Wireless - RF Transceiver Modules and Modems BM23SPKS1NB9-0B02AA
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1049470-BM23SPKS1NB9-0B02AA BM23SPKS1NB9-0B02AA BM23SPKS1NB9-0B02AA-ND BM23SPKS1NB9-0B02AA BM23SPKS1NB9-0B02AA
Product Name RF/IF and RFID - RF Transceiver Modules and Modems Bluetooth Module RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -91 dBm -91 dBm -91 dBm -91 dBm
Output Power 4 dBm 4 dBm 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data