Win Source Part Number: 1206779-BM23SPKS1NB9
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 63
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Antenna Type: Integrated, Trace
Power - Output: 4dBm
Sensitivity: -91dBm
RF Family/Standard: Bluetooth
Serial Interfaces: I2S, UART
Voltage - Supply: 3V ~ 4.2V
Package / Case: 43-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8529.90.2100
Mfr: Microchip Technology
Base Product Number: BM23
Product Status: Obsolete
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1206779-BM23SPKS1NB9-0001AA | BM23SPKS1NB9-0001AA | BM23SPKS1NB9-0001AA-ND | BM23SPKS1NB9-0001AA | BM23SPKS1NB9-0001AA |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | Bluetooth Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -91 dBm | -91 dBm | -91 dBm | -91 dBm |