Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 864420-BM23SPKA1NB9-
Operating Temperature Range: -20°C ~ 70°C
Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Tray
Package: 43-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BM23
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 63
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8529.90.2200
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | BM23SPKA1NB9-0001AA-ND | BM23SPKA1NB9-0001AA | 864420-BM23SPKA1NB9-0001AA | BM23SPKA1NB9-0001AA | BM23SPKA1NB9-0001AA |
| Product Name | RF Transceiver Modules and Modems | Bluetooth Module | RF Transceiver Modules - BM23SPKA1NB9-0001AA | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | ||
| Sensitivity | -91 dBm | -91 dBm | -91 dBm | ||
| Output Power | 4 dBm | 4 dBm | 4 dBm |