Manufacturer: Microchip Technology
Win Source Part Number: 809645-ATZB-X0-256-3
Packaging: Reel
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 2Mbps
Memory Size: 256kB Flash, 4kB EEPROM, 16kB SRAM
Antenna Type: Integrated, Chip
Power - Output: 4dBm
Sensitivity: -96dBm
Current - Receiving: 6.1mA ~ 17mA
Utilized IC / Part: AT86RF233
RF Family/Standard: 802.15.4
Serial Interfaces: ISP, JTAG, SPI, UART, USART
Current - Transmitting: 5.6mA ~ 20.5mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
RF TXRX MODULE 802.15.4 CHIP SMD
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 809645-ATZB-X0-256-3-0-CR | ATZB-X0-256-3-0-CR | ATZB-X0-256-3-0-CR |
| Product Name | RF Transceiver Modules - ATZB-X0-256-3-0-CR | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | |
| Sensitivity | -96 dBm | -96 dBm | |
| Output Power | 4 dBm | -96 dBm | 4 dBm |