Microchip Technology, Inc. RF/IF and RFID - RF Transceiver Modules and Modems ATZB-X0-256-3-0-C

Description
Win Source Part Number: 1032813-ATZB-X0-256- 3-0-C Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ZigBit™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Data Rate: 2Mbps Memory Size: 256kB Flash, 4kB EEPROM, 16kB SRAM Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 6.1mA ~ 17mA Utilized IC / Part: AT86RF233 RF Family/Standard: 802.15.4 Serial Interfaces: ISP, JTAG, SPI, UART, USART Current - Transmitting: 5.6mA ~ 20.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ABBTM-NVC-MDCS71-MES H; ATZB-S1-256-3-0-CR; ATZBS125630C; ATZB-S1-256-3-0-U; CYBLE-012011-00; BLE112-A-V1; WF111-A-V1; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Microchip Technology Base Product Number: ATZB-X0
Request a Quote
Description
Win Source Part Number: 1032813-ATZB-X0-256- 3-0-C Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ZigBit™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Data Rate: 2Mbps Memory Size: 256kB Flash, 4kB EEPROM, 16kB SRAM Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 6.1mA ~ 17mA Utilized IC / Part: AT86RF233 RF Family/Standard: 802.15.4 Serial Interfaces: ISP, JTAG, SPI, UART, USART Current - Transmitting: 5.6mA ~ 20.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ABBTM-NVC-MDCS71-MES H; ATZB-S1-256-3-0-CR; ATZBS125630C; ATZB-S1-256-3-0-U; CYBLE-012011-00; BLE112-A-V1; WF111-A-V1; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Microchip Technology Base Product Number: ATZB-X0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATZB-X0-256-3-0-C is a compact 2.4GHz ZigBit wireless module designed for low-power applications, measuring 33.0 x 20.0mm. It features high receiver sensitivity of -96dBm and an impressive link budget of up to 99.6dB, with a maximum output power of +3.6dBm. The module operates with low power consumption, drawing 6.3mA in receive mode, 20.5mA in transmit mode, and only 0.3µA in sleep mode. Equipped with 256KBytes of Flash memory, 4KBytes of EEPROM, and 16KBytes of SRAM, the module supports a variety of interfaces including SPI, TWI, UART, and GPIO, making it versatile for different applications. It is compliant with the IEEE 802.15.4 standard and supports mesh networking capabilities, which are beneficial for applications such as building automation, environmental monitoring, and industrial control. The ATZB-X0-256-3-0-C includes a built-in chip antenna for easy integration and an RF test point for performance evaluation. It is suitable for worldwide license-free operation, facilitating rapid deployment in wireless communication projects.

Datasheet Summary
Powered by GS/AI

The ATZB-X0-256-3-0-C is a compact 2.4GHz ZigBit wireless module designed for low-power applications, measuring 33.0 x 20.0mm. It features high receiver sensitivity of -96dBm and an impressive link budget of up to 99.6dB, with a maximum output power of +3.6dBm. The module operates with low power consumption, drawing 6.3mA in receive mode, 20.5mA in transmit mode, and only 0.3µA in sleep mode. Equipped with 256KBytes of Flash memory, 4KBytes of EEPROM, and 16KBytes of SRAM, the module supports a variety of interfaces including SPI, TWI, UART, and GPIO, making it versatile for different applications. It is compliant with the IEEE 802.15.4 standard and supports mesh networking capabilities, which are beneficial for applications such as building automation, environmental monitoring, and industrial control. The ATZB-X0-256-3-0-C includes a built-in chip antenna for easy integration and an RF test point for performance evaluation. It is suitable for worldwide license-free operation, facilitating rapid deployment in wireless communication projects.

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1032813-ATZB-X0-256-3-0-C - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1032813-ATZB-X0-256-3-0-C
RF/IF and RFID - RF Transceiver Modules and Modems 1032813-ATZB-X0-256-3-0-C
Win Source Part Number: 1032813-ATZB-X0-256- 3-0-C Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ZigBit™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Data Rate: 2Mbps Memory Size: 256kB Flash, 4kB EEPROM, 16kB SRAM Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 6.1mA ~ 17mA Utilized IC / Part: AT86RF233 RF Family/Standard: 802.15.4 Serial Interfaces: ISP, JTAG, SPI, UART, USART Current - Transmitting: 5.6mA ~ 20.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ABBTM-NVC-MDCS71-MES H; ATZB-S1-256-3-0-CR; ATZBS125630C; ATZB-S1-256-3-0-U; CYBLE-012011-00; BLE112-A-V1; WF111-A-V1; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Microchip Technology Base Product Number: ATZB-X0

Win Source Part Number: 1032813-ATZB-X0-256-3-0-C
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: ZigBit™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Data Rate: 2Mbps
Memory Size: 256kB Flash, 4kB EEPROM, 16kB SRAM
Antenna Type: Integrated, Chip
Power - Output: 4dBm
Sensitivity: -96dBm
Current - Receiving: 6.1mA ~ 17mA
Utilized IC / Part: AT86RF233
RF Family/Standard: 802.15.4
Serial Interfaces: ISP, JTAG, SPI, UART, USART
Current - Transmitting: 5.6mA ~ 20.5mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ABBTM-NVC-MDCS71-MESH; ATZB-S1-256-3-0-CR; ATZBS125630C; ATZB-S1-256-3-0-U; CYBLE-012011-00; BLE112-A-V1; WF111-A-V1;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: Microchip Technology
Base Product Number: ATZB-X0

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATZB-X0-256-3-0-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATZB-X0-256-3-0-C
RF and Wireless - RF Transceiver Modules and Modems ATZB-X0-256-3-0-C
RF TXRX MODULE 802.15.4 CHIP SMD

RF TXRX MODULE 802.15.4 CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - ATZB-X0-256-3-0-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-X0-256-3-0-C
RF Transceiver Modules and Modems ATZB-X0-256-3-0-C
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1032813-ATZB-X0-256-3-0-C ATZB-X0-256-3-0-C ATZB-X0-256-3-0-C
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm -96 dBm
Output Power 4 dBm 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
Embedded Bluetooth® Modules for OEM's - RB4000HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1036-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 850 to 1900 MHz
Interface Type Serial Interface
View Details
2 suppliers