Microchip Technology, Inc. RF Transceiver Modules - ATZB-RF-233-1-CR ATZB-RF-233-1-CR

Description
Manufacturer: Microchip Technology Win Source Part Number: 769335-ATZB-RF-233-1 -CR Series: ZigBit Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: Zigbee Data Rate: 2Mbps Antenna Type: Integrated, Chip Power - Output: 19.9dBm Sensitivity: -105dBm Current - Receiving: 7.5mA ~ 17mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI Current - Transmitting: 157mA Family Name: ATZB Categories: RF/IF and RFID Alternative Parts (Cross-Reference): ATZB-RF-233-1-C; Introduction Date: January 01, 2000 Country of Origin: Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769335-ATZB-RF-233-1 -CR Series: ZigBit Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: Zigbee Data Rate: 2Mbps Antenna Type: Integrated, Chip Power - Output: 19.9dBm Sensitivity: -105dBm Current - Receiving: 7.5mA ~ 17mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI Current - Transmitting: 157mA Family Name: ATZB Categories: RF/IF and RFID Alternative Parts (Cross-Reference): ATZB-RF-233-1-C; Introduction Date: January 01, 2000 Country of Origin: Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATZB-RF-233-1-CR - 769335-ATZB-RF-233-1-CR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATZB-RF-233-1-CR
769335-ATZB-RF-233-1-CR
RF Transceiver Modules - ATZB-RF-233-1-CR 769335-ATZB-RF-233-1-CR
Manufacturer: Microchip Technology Win Source Part Number: 769335-ATZB-RF-233-1 -CR Series: ZigBit Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.6 V Protocol: Zigbee Data Rate: 2Mbps Antenna Type: Integrated, Chip Power - Output: 19.9dBm Sensitivity: -105dBm Current - Receiving: 7.5mA ~ 17mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI Current - Transmitting: 157mA Family Name: ATZB Categories: RF/IF and RFID Alternative Parts (Cross-Reference): ATZB-RF-233-1-C; Introduction Date: January 01, 2000 Country of Origin: Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769335-ATZB-RF-233-1-CR
Series: ZigBit
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: Module
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.6 V
Protocol: Zigbee
Data Rate: 2Mbps
Antenna Type: Integrated, Chip
Power - Output: 19.9dBm
Sensitivity: -105dBm
Current - Receiving: 7.5mA ~ 17mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI
Current - Transmitting: 157mA
Family Name: ATZB
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): ATZB-RF-233-1-C;
Introduction Date: January 01, 2000
Country of Origin: Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transceiver Modules and Modems - ATZB-RF-233-1-CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-RF-233-1-CR
RF Transceiver Modules and Modems ATZB-RF-233-1-CR
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATZB-RF-233-1-CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATZB-RF-233-1-CR
RF and Wireless - RF Transceiver Modules and Modems ATZB-RF-233-1-CR
RF TXRX MODULE 802.15.4 CHIP SMD

RF TXRX MODULE 802.15.4 CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 769335-ATZB-RF-233-1-CR ATZB-RF-233-1-CR ATZB-RF-233-1-CR
Product Name RF Transceiver Modules - ATZB-RF-233-1-CR RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -105 dBm -105 dBm -105 dBm
Output Power 19.9 dBm 19.9 dBm 19.9 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
OEM USB WiFi Modules - WiFiHU2-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Zigbee Module - ATSAMR30E18A-MU - Richardson RFPD
Microchip Technology, Inc.
Specs
Sensitivity -110 dBm
Output Power 11 dBm
View Details
2 suppliers