The ATZB-A24-UFLBR is a 2.4GHz IEEE 802.15.4/ZigBee power amplified OEM module designed for wireless applications requiring extended range and low power consumption. It features an ultra-compact size of 38.0 vó 13.5 vó 2.0mm and offers high RX sensitivity of -107dBm, with an impressive link budget of up to 127dB. The module supports output power of up to +20dBm and operates with very low power consumption, drawing only 30µA in sleep mode, 39.5mA in RX mode, and 183.5mA in TX mode. Equipped with 128KB of flash memory, 8KB of RAM, and 4KB of EEPROM, the ATZB-A24-UFLBR provides ample memory resources for various applications. It includes a wide range of interfaces, such as UART, USART, I²C, and 1-wire, along with up to 30 configurable GPIO lines. The module is compliant with IEEE 802.15.4 standards and supports mesh networking capabilities, making it suitable for applications in building automation, environmental monitoring, and industrial control. The ATZB-A24-UFLBR features a built-in U.FL antenna connector, allowing flexibility in antenna selection for different applications. It is designed for worldwide license-free operation, simplifying deployment in various regions. This module is ideal for engineers looking for a reliable, compact, and efficient solution for wireless communication in their projects.
Manufacturer: Microchip Technology
Win Source Part Number: 809622-ATZB-A24-UFLB
Packaging: Reel
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 250kbps
Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM
Antenna Type: Antenna Not Included, U.FL
Power - Output: 20dBm
Sensitivity: -101dBm
Current - Receiving: 39.5mA
Part Status: Obsolete (End Of Life)
Utilized IC / Part: AT86RF230
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USART
Current - Transmitting: 183.5mA
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 809622-ATZB-A24-UFLBR | ATZB-A24-UFLBR |
| Product Name | RF Transceiver Modules - ATZB-A24-UFLBR | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -101 dBm | -101 dBm |
| Output Power | 20 dBm | 20 dBm |