802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Manufacturer: Microchip Technology
Win Source Part Number: 1020632-ATZB-A24-U0R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 250kbps
Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM
Antenna Type: Not Included
Power - Output: 20dBm
Sensitivity: -104dBm
Current - Receiving: 23mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USART
Current - Transmitting: 50mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Dimension: PCB Module
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE 802.15.4 SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | ATZB-A24-U0RTR-ND | 1020632-ATZB-A24-U0R | ATZB-A24-U0R | ATZB-A24-U0R |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - ATZB-A24-U0R | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -104 dBm | -104 dBm | -104 dBm | -104 dBm |
| Output Power | 20 dBm | 20 dBm | 20 dBm | 20 dBm |
| Package Type | Surface Mount; PCB Module | Surface Mount; SMD (SMT) | Surface Mount; PCB Module |