Microchip Technology, Inc. RF Transceiver Modules and Modems ATZB-900-B0R

Description
802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount
Request a Quote Datasheet
Description
802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ATZB-900-B0RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
ATZB-900-B0RTR-ND
RF Transceiver Modules and Modems ATZB-900-B0RTR-ND
802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount

802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount

Buy Now Datasheet
RF Transceiver Modules - ATZB-900-B0R - 64778-ATZB-900-B0R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATZB-900-B0R
64778-ATZB-900-B0R
RF Transceiver Modules - ATZB-900-B0R 64778-ATZB-900-B0R
Manufacturer: Microchip Technology Win Source Part Number: 64778-ATZB-900-B0R Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 783MHz, 868MHz, 915MHz Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included, RP-SMA Power - Output: 11dBm Sensitivity: -110dBm Current - Receiving: 15mA RF Family/Standard: 802.15.4 Modulation: BPSK, O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART, USART Current - Transmitting: 20mA Family Name: ATZB-900 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: PCB Module Supply Voltage - Operating: 1.8 V to 3.6 V Introduction Date: March 23, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 64778-ATZB-900-B0R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 783MHz, 868MHz, 915MHz
Protocol: Zigbee
Data Rate: 250kbps
Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM
Antenna Type: Not Included, RP-SMA
Power - Output: 11dBm
Sensitivity: -110dBm
Current - Receiving: 15mA
RF Family/Standard: 802.15.4
Modulation: BPSK, O-QPSK
Serial Interfaces: I2C, JTAG, SPI, UART, USART
Current - Transmitting: 20mA
Family Name: ATZB-900
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Dimension: PCB Module
Supply Voltage - Operating: 1.8 V to 3.6 V
Introduction Date: March 23, 2009
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transceiver Modules and Modems - ATZB-900-B0R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-900-B0R
RF Transceiver Modules and Modems ATZB-900-B0R
802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount

802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATZB-900-B0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATZB-900-B0R
RF and Wireless - RF Transceiver Modules and Modems ATZB-900-B0R
RF TXRX MOD 802.15.4 RP-SMA SMD

RF TXRX MOD 802.15.4 RP-SMA SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number ATZB-900-B0RTR-ND 64778-ATZB-900-B0R ATZB-900-B0R ATZB-900-B0R
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - ATZB-900-B0R RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
RF Modulation Phase Shift Key
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 783 to 915 MHz 783 to 915 MHz 783 to 915 MHz 783 to 915 MHz
Sensitivity -110 dBm -110 dBm -110 dBm -110 dBm
Output Power 11 dBm 11 dBm 11 dBm 11 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
RF Transceiver ICs - ATSAMR30E18A-MUT - 912207-ATSAMR30E18A-MUT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details