WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TXRX MOD WIFI TRACE ANT SMD
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | ATWINC1510-MR210PB-ND | ATWINC1510-MR210PB | ATWINC1510-MR210PB | ATWINC1510-MR210PB |
| Product Name | RF Transceiver Modules and Modems | WiFi Module | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -95 dBm | -95 dBm | -95 dBm | |
| Output Power | 18.5 dBm | 18.5 dBm | 18.5 dBm |